Knowles Electronics, LLC. Speakers BK-21604-000

Description
6 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 3.8kHz Top Rectangular
Request a Quote Datasheet
Description
6 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 3.8kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1100-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1100-ND
Speakers 423-1100-ND
6 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 3.8kHz Top Rectangular

6 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 3.8kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
BK-21604-000
Speakers & Transducers BK-21604-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1100-ND BK-21604-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 526796 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details