Knowles Electronics, LLC. EC/FEC Series

Description
Knowles' balanced-armature, magnetic technology to give high efficiency, stability and reliability. Available with Knowles' FerrofluidTM technology. Features High sensitivity Ferrofluid available for screenless damping and improved shock performance Low distortion Self-shielded for low magnetic radiation Wide range of impedances 2 and 3 terminal versions
Description
Knowles' balanced-armature, magnetic technology to give high efficiency, stability and reliability. Available with Knowles' FerrofluidTM technology. Features High sensitivity Ferrofluid available for screenless damping and improved shock performance Low distortion Self-shielded for low magnetic radiation Wide range of impedances 2 and 3 terminal versions

Suppliers

Company
Product
Description
Supplier Links
EC/FEC Series -  - Knowles Electronics, LLC.
Itasca, IL, United States
EC/FEC Series
EC/FEC Series
Knowles' balanced-armature, magnetic technology to give high efficiency, stability and reliability. Available with Knowles' FerrofluidTM technology. Features High sensitivity Ferrofluid available for screenless damping and improved shock performance Low distortion Self-shielded for low magnetic radiation Wide range of impedances 2 and 3 terminal versions

Knowles' balanced-armature, magnetic technology to give high efficiency, stability and reliability. Available with Knowles' FerrofluidTM technology.

Features

  • High sensitivity
  • Ferrofluid available for screenless damping and improved shock performance
  • Low distortion
  • Self-shielded for low magnetic radiation
  • Wide range of impedances
  • 2 and 3 terminal versions
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name EC/FEC Series
Impedance 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 6284535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
W0v2 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details
Speakers - PLS-75F25AL05-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 107 Hz
View Details