Knowles Electronics, LLC. FH/FFH Series Receivers

Description
The FH receiver represents an unprecedented combination of ultra-compact size and high SPL output with efficiencies normally found only in much larger receivers. Available with Knowles' FerrofluidTM technology for reduced vibration, improved shock performance, and reduced wax-clogging problems means easier manufacturing and greater field dependability for ITC and CIC instruments. Features 124dB SPL maximum output Two-terminal zero-bias and three-terminal configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available with FerrofluidTM technology offering screenless damping for superior shock performance and reduced receiver vibration
Description
The FH receiver represents an unprecedented combination of ultra-compact size and high SPL output with efficiencies normally found only in much larger receivers. Available with Knowles' FerrofluidTM technology for reduced vibration, improved shock performance, and reduced wax-clogging problems means easier manufacturing and greater field dependability for ITC and CIC instruments. Features 124dB SPL maximum output Two-terminal zero-bias and three-terminal configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available with FerrofluidTM technology offering screenless damping for superior shock performance and reduced receiver vibration

Suppliers

Company
Product
Description
Supplier Links
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Itasca, IL, United States
FH/FFH Series Receivers
FH/FFH Series Receivers
The FH receiver represents an unprecedented combination of ultra-compact size and high SPL output with efficiencies normally found only in much larger receivers. Available with Knowles' FerrofluidTM technology for reduced vibration, improved shock performance, and reduced wax-clogging problems means easier manufacturing and greater field dependability for ITC and CIC instruments. Features 124dB SPL maximum output Two-terminal zero-bias and three-terminal configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available with FerrofluidTM technology offering screenless damping for superior shock performance and reduced receiver vibration

The FH receiver represents an unprecedented combination of ultra-compact size and high SPL output with efficiencies normally found only in much larger receivers. Available with Knowles' FerrofluidTM technology for reduced vibration, improved shock performance, and reduced wax-clogging problems means easier manufacturing and greater field dependability for ITC and CIC instruments.

Features

  • 124dB SPL maximum output
  • Two-terminal zero-bias and three-terminal configurations
  • Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude
  • Numerous port locations
  • Wide range of coil impedances
  • Available with FerrofluidTM technology offering screenless damping for superior shock performance and reduced receiver vibration
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name FH/FFH Series Receivers
Impedance 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Speakers - 526908 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Size 1.01 inch (26 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details