Knowles Electronics, LLC. Datasheets for Speakers

Speakers produce and transmit sounds carried by electrical or radio signals.  This product category is primarily for industrial and OEM speakers rather than those for home use.
Speakers: Learn more

Page: 1 2
Product Name Notes
At 6.40mm diameter, the SR is the first round balanced armature receiver in the marketplace. SR offers output equivalent to the BK series and maximizes bass performance. Features Round package...
Knowles balanced-armature, magnetic technology to give high efficiency, stability and reliability. HC Series provides increased low frequency dynamic range in a package size equal to FC. Features In-ear size receiver...
The TEC combines output comparable to the larger BK receiver in an ultra-thin package. TEC is suitable for multi-element earphone designs. Features Ultra-thin Wideband output
The world's smallest dual balanced armature receiver, the TWFK is designed for pro-audio in-ear applications. It enables customized cross-over systems to achieve target frequency response in a package size smaller...
With the revolutionary PantographTM drive mechanism and vibration isolation suspension, the VPHF series is the ultimate high-output, low vibration receiver for modern BTE hearing instruments. The VPHF can-within-a-can design also...
With the revolutionary PantographTM drive mechanism, the PHF receiver family provides a quantum leap in receiver performance for modern BTE hearing aids. Its greatly reduced vibration signature and increased acoustic...

<< Prev