Knowles Electronics, LLC. EF/FEF Series Receivers

Description
The staple receiver for modern BTE hearing instruments, the EF series represents a precise balance of output power and compact size. Its length-width-height ratio provides an optimum fit that helps maximize BTE space and layout considerations while still providing superior acoustic output. A full range of Knowles' PantographTM, FerrofluidTM, and Vibration IsolationTM technologies help maximize the EF series use for any BTE instrument design. The FEF receiver brings the advantages of Ferrofluid damping, including reduced receiver vibration and improved shock survivability. These advantages are added to the EF receiver's precise balance of power and compact size. A full range of Knowles' PantographTM and Vibration IsolationTM technologies help maximize the FEF series optimum fit and superior acoustic output. Features For all ranges of BTE applications 139dB SPL maximum output Two-terminal zero-bias and three-terminal center-tapped configurations Broad bandwidth for improved sound quality Undamped, screen damped and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available with PantographTM, FerrofluidTM, and Vibration IsolationTM technologies
Description
The staple receiver for modern BTE hearing instruments, the EF series represents a precise balance of output power and compact size. Its length-width-height ratio provides an optimum fit that helps maximize BTE space and layout considerations while still providing superior acoustic output. A full range of Knowles' PantographTM, FerrofluidTM, and Vibration IsolationTM technologies help maximize the EF series use for any BTE instrument design. The FEF receiver brings the advantages of Ferrofluid damping, including reduced receiver vibration and improved shock survivability. These advantages are added to the EF receiver's precise balance of power and compact size. A full range of Knowles' PantographTM and Vibration IsolationTM technologies help maximize the FEF series optimum fit and superior acoustic output. Features For all ranges of BTE applications 139dB SPL maximum output Two-terminal zero-bias and three-terminal center-tapped configurations Broad bandwidth for improved sound quality Undamped, screen damped and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available with PantographTM, FerrofluidTM, and Vibration IsolationTM technologies

Suppliers

Company
Product
Description
Supplier Links
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Itasca, IL, United States
EF/FEF Series Receivers
EF/FEF Series Receivers
The staple receiver for modern BTE hearing instruments, the EF series represents a precise balance of output power and compact size. Its length-width-height ratio provides an optimum fit that helps maximize BTE space and layout considerations while still providing superior acoustic output. A full range of Knowles' PantographTM, FerrofluidTM, and Vibration IsolationTM technologies help maximize the EF series use for any BTE instrument design. The FEF receiver brings the advantages of Ferrofluid damping, including reduced receiver vibration and improved shock survivability. These advantages are added to the EF receiver's precise balance of power and compact size. A full range of Knowles' PantographTM and Vibration IsolationTM technologies help maximize the FEF series optimum fit and superior acoustic output. Features For all ranges of BTE applications 139dB SPL maximum output Two-terminal zero-bias and three-terminal center-tapped configurations Broad bandwidth for improved sound quality Undamped, screen damped and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available with PantographTM, FerrofluidTM, and Vibration IsolationTM technologies

The staple receiver for modern BTE hearing instruments, the EF series represents a precise balance of output power and compact size. Its length-width-height ratio provides an optimum fit that helps maximize BTE space and layout considerations while still providing superior acoustic output. A full range of Knowles' PantographTM, FerrofluidTM, and Vibration IsolationTM technologies help maximize the EF series use for any BTE instrument design. The FEF receiver brings the advantages of Ferrofluid damping, including reduced receiver vibration and improved shock survivability. These advantages are added to the EF receiver's precise balance of power and compact size. A full range of Knowles' PantographTM and Vibration IsolationTM technologies help maximize the FEF series optimum fit and superior acoustic output.

Features

  • For all ranges of BTE applications
  • 139dB SPL maximum output
  • Two-terminal zero-bias and three-terminal center-tapped configurations
  • Broad bandwidth for improved sound quality
  • Undamped, screen damped and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude
  • Numerous port locations
  • Wide range of coil impedances
  • Available with PantographTM, FerrofluidTM, and Vibration IsolationTM technologies
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name EF/FEF Series Receivers
Impedance 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102752 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 3 watts
Impedance 8 ohms
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASHX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 105 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
 - PROGRAMME 50T - Wharfedale Pro
Wharfedale Pro
Specs
SPL 111 dB
Frequency Response 40 to 210000 Hz
Size 5.50 inch (140 mm)
View Details