Knowles Electronics, LLC. Speakers FFH-23371-I04

Description
128 Ohms Receiver Speaker 200Hz ~ 4.5kHz Top Rectangular
Request a Quote Datasheet
Description
128 Ohms Receiver Speaker 200Hz ~ 4.5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1303-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1303-ND
Speakers 423-1303-ND
128 Ohms Receiver Speaker 200Hz ~ 4.5kHz Top Rectangular

128 Ohms Receiver Speaker 200Hz ~ 4.5kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
FFH-23371-I04
Speakers & Transducers FFH-23371-I04
Speakers & Transducers 5.09 X 2.80 X 2.59MM 97 SENS, 12S PORT

Speakers & Transducers 5.09 X 2.80 X 2.59MM 97 SENS, 12S PORT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1303-ND FFH-23371-I04
Product Name Speakers Speakers & Transducers
Weight 0.17 g (0.01 oz)
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker Drivers - 3643391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
VERIS 6
Specs
Size 6.00 inch (152 mm)
Application MusicAudio
View Details