Knowles Speakers FC-23265-000

Description
1.055 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 5.8kHz Top Rectangular
Request a Quote Datasheet
Description
1.055 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 5.8kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - FC-23265-000-ND - DigiKey
Thief River Falls, MN, United States
1.055 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 5.8kHz Top Rectangular

1.055 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 5.8kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
FC-23265-000
Speakers & Transducers FC-23265-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number FC-23265-000-ND FC-23265-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Small 4-inch Low Impedance Ceiling Mount Speaker - CM4 - Biamp Systems, Ltd.
Specs
Impedance 4 ohms
Application Loudspeaker; MusicAudio
View Details
NE Full range, 2.5
Specs
Nominal Power 20 watts
Sensitivity 84.8 dB
Resonance Frequency 105 Hz
View Details
2 suppliers