Knowles EC/FEC Series

Description
Knowles' balanced-armature, magnetic technology to give high efficiency, stability and reliability. Available with Knowles' FerrofluidTM technology. Features High sensitivity Ferrofluid available for screenless damping and improved shock performance Low distortion Self-shielded for low magnetic radiation Wide range of impedances 2 and 3 terminal versions
Description
Knowles' balanced-armature, magnetic technology to give high efficiency, stability and reliability. Available with Knowles' FerrofluidTM technology. Features High sensitivity Ferrofluid available for screenless damping and improved shock performance Low distortion Self-shielded for low magnetic radiation Wide range of impedances 2 and 3 terminal versions

Suppliers

Company
Product
Description
Supplier Links
EC/FEC Series -  - Knowles
Itasca, IL, USA
EC/FEC Series
EC/FEC Series
Knowles' balanced-armature, magnetic technology to give high efficiency, stability and reliability. Available with Knowles' FerrofluidTM technology. Features High sensitivity Ferrofluid available for screenless damping and improved shock performance Low distortion Self-shielded for low magnetic radiation Wide range of impedances 2 and 3 terminal versions

Knowles' balanced-armature, magnetic technology to give high efficiency, stability and reliability. Available with Knowles' FerrofluidTM technology.

Features

  • High sensitivity
  • Ferrofluid available for screenless damping and improved shock performance
  • Low distortion
  • Self-shielded for low magnetic radiation
  • Wide range of impedances
  • 2 and 3 terminal versions
Supplier's Site

Technical Specifications

  Knowles
Product Category Speakers
Product Name EC/FEC Series
Impedance 1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526946 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Compact Powered Speakers - 25 W Stereo - 5 1/4
Specs
Size 5.25 inch (133 mm)
Application MusicAudio
View Details