Knowles Speakers GD30-31527-000

Description
144.4 Ohms Receiver, Balanced Armature Speaker 10mW 100Hz ~ 6.7kHz Top Rectangular
Request a Quote Datasheet
Description
144.4 Ohms Receiver, Balanced Armature Speaker 10mW 100Hz ~ 6.7kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - GD30-31527000-ND - DigiKey
Thief River Falls, MN, United States
144.4 Ohms Receiver, Balanced Armature Speaker 10mW 100Hz ~ 6.7kHz Top Rectangular

144.4 Ohms Receiver, Balanced Armature Speaker 10mW 100Hz ~ 6.7kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
GD30-31527-000
Speakers & Transducers GD30-31527-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number GD30-31527000-ND GD30-31527-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speaker Drivers - 526907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 11.14 inch (283 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - MC8W-4A - MISCO
Specs
Nominal Power 75 watts
Impedance 4 ohms
Sensitivity 94 dB
View Details