Knowles Electronics, LLC. FH/FFH Series Receivers

Description
The FH receiver represents an unprecedented combination of ultra-compact size and high SPL output with efficiencies normally found only in much larger receivers. Available with Knowles' FerrofluidTM technology for reduced vibration, improved shock performance, and reduced wax-clogging problems means easier manufacturing and greater field dependability for ITC and CIC instruments. Features 124dB SPL maximum output Two-terminal zero-bias and three-terminal configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available with FerrofluidTM technology offering screenless damping for superior shock performance and reduced receiver vibration
Description
The FH receiver represents an unprecedented combination of ultra-compact size and high SPL output with efficiencies normally found only in much larger receivers. Available with Knowles' FerrofluidTM technology for reduced vibration, improved shock performance, and reduced wax-clogging problems means easier manufacturing and greater field dependability for ITC and CIC instruments. Features 124dB SPL maximum output Two-terminal zero-bias and three-terminal configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available with FerrofluidTM technology offering screenless damping for superior shock performance and reduced receiver vibration

Suppliers

Company
Product
Description
Supplier Links
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Itasca, IL, United States
FH/FFH Series Receivers
FH/FFH Series Receivers
The FH receiver represents an unprecedented combination of ultra-compact size and high SPL output with efficiencies normally found only in much larger receivers. Available with Knowles' FerrofluidTM technology for reduced vibration, improved shock performance, and reduced wax-clogging problems means easier manufacturing and greater field dependability for ITC and CIC instruments. Features 124dB SPL maximum output Two-terminal zero-bias and three-terminal configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available with FerrofluidTM technology offering screenless damping for superior shock performance and reduced receiver vibration

The FH receiver represents an unprecedented combination of ultra-compact size and high SPL output with efficiencies normally found only in much larger receivers. Available with Knowles' FerrofluidTM technology for reduced vibration, improved shock performance, and reduced wax-clogging problems means easier manufacturing and greater field dependability for ITC and CIC instruments.

Features

  • 124dB SPL maximum output
  • Two-terminal zero-bias and three-terminal configurations
  • Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude
  • Numerous port locations
  • Wide range of coil impedances
  • Available with FerrofluidTM technology offering screenless damping for superior shock performance and reduced receiver vibration
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name FH/FFH Series Receivers
Impedance 49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Speaker Drivers - 4318513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.61 inch (41 mm)
View Details
W3v3 10-inch Subwoofer Driver (500 W, 4 Ω) - 10W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details
BC Tweeter, 1
Specs
Nominal Power 25 watts
Sensitivity 96.2 dB
Resonance Frequency 1390 Hz
View Details
2 suppliers