Knowles Precision Devices Speakers FED-30027-I24

Description
116 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Top Rectangular
Request a Quote Datasheet
Description
116 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - FED-30027-I24-ND - DigiKey
Thief River Falls, MN, United States
116 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Top Rectangular

116 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
FED-30027-I24
Speakers & Transducers FED-30027-I24
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number FED-30027-I24-ND FED-30027-I24
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 276751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
Size 1.57 inch (40 mm)
View Details
Home Audio, Bookshelf Loudspeaker - CS 26 II Bookshelf Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - 458-1471-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 550 Hz
Weight 1.36 g (0.05 oz)
View Details