Knowles Electronics, LLC. Speakers 2403 260 00001

Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 300Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1171-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1171-ND
Speakers 423-1171-ND
8 Ohms General Purpose Speaker 500mW 300Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 500mW 300Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 423-1171-ND
Product Name Speakers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7564624 - RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
 - SVP-18B - Wharfedale Pro
Wharfedale Pro
Specs
SPL 130 dB
Nominal Power 600 watts
Maximum Power 1200 watts
View Details
Speaker - REN5F - MISCO
Specs
Nominal Power 12 watts
Impedance 8 ohms
Sensitivity 91 dB
View Details