Knowles Speakers GR-31502-000

Description
170 Ohms Receiver, Balanced Armature Speaker 100Hz ~ 5.58kHz Top Rectangular
Request a Quote Datasheet
Description
170 Ohms Receiver, Balanced Armature Speaker 100Hz ~ 5.58kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - GR-31502-000-ND - DigiKey
Thief River Falls, MN, United States
170 Ohms Receiver, Balanced Armature Speaker 100Hz ~ 5.58kHz Top Rectangular

170 Ohms Receiver, Balanced Armature Speaker 100Hz ~ 5.58kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
GR-31502-000
Speakers & Transducers GR-31502-000
Speakers & Transducers dual balanced armature receiver

Speakers & Transducers dual balanced armature receiver

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number GR-31502-000-ND GR-31502-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speaker Drivers - 6284406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.43 inch (87 mm)
View Details
W3v3 8-inch Subwoofer Driver (250 W, 4 Ω) - 8W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 8.00 inch (203 mm)
View Details
Speakers - SDS-160F25CP01-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 45 Hz
View Details