Knowles Precision Devices Speakers FED-27288-I06

Description
100 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Side Rectangular
Request a Quote Datasheet
Description
100 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Side Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1300-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1300-ND
Speakers 423-1300-ND
100 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Side Rectangular

100 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4kHz Side Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
FED-27288-I06
Speakers & Transducers FED-27288-I06
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1300-ND FED-27288-I06
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Miniature Speakers - 276827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
Speakers - 2603-CS20-02P105-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1050 Hz
Weight 1.50 g (0.05 oz)
View Details