Knowles Electronics, LLC. Speakers 2403 263 00092

Description
32 Ohms Receiver Speaker 100mW 160Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet
Description
32 Ohms Receiver Speaker 100mW 160Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1199-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1199-ND
Speakers 423-1199-ND
32 Ohms Receiver Speaker 100mW 160Hz ~ 10kHz Top Rectangular

32 Ohms Receiver Speaker 100mW 160Hz ~ 10kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 423-1199-ND
Product Name Speakers
Resonance Frequency 300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Speaker Drivers - 526917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 12.01 inch (305 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details