Knowles Electronics, LLC. Speakers 2403 260 00051

Description
32 Ohms Receiver Speaker 10mW 160Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet
Description
32 Ohms Receiver Speaker 10mW 160Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1174-2-ND - DigiKey
Thief River Falls, MN, United States
32 Ohms Receiver Speaker 10mW 160Hz ~ 10kHz Top Rectangular

32 Ohms Receiver Speaker 10mW 160Hz ~ 10kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 423-1174-2-ND
Product Name Speakers
Resonance Frequency 350 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 10.87 inch (276 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - REN3F-4-4B - MISCO
Specs
Nominal Power 8 watts
Impedance 4 ohms
Sensitivity 84 dB
View Details