Knowles Electronics, LLC. Speakers GK-31732-000

Description
12 Ohms Receiver, Balanced Armature Speaker 50Hz ~ 10.5kHz Top Rectangular
Request a Quote Datasheet
Description
12 Ohms Receiver, Balanced Armature Speaker 50Hz ~ 10.5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - GK-31732-000-ND - DigiKey
Thief River Falls, MN, United States
12 Ohms Receiver, Balanced Armature Speaker 50Hz ~ 10.5kHz Top Rectangular

12 Ohms Receiver, Balanced Armature Speaker 50Hz ~ 10.5kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
GK-31732-000
Speakers & Transducers GK-31732-000
Speakers & Transducers PREMUIM BANDWIDTH WARM BASS, HIGH OUTP

Speakers & Transducers PREMUIM BANDWIDTH WARM BASS, HIGH OUTP

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number GK-31732-000-ND GK-31732-000
Product Name Speakers Speakers & Transducers
Weight 1.36 g (0.05 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7755031 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.97 inch (50 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
VERIS 6
Specs
Size 6.00 inch (152 mm)
Application MusicAudio
View Details
HDS Woofer, 6.5
Specs
Nominal Power 55 watts
Sensitivity 87.2 dB
Resonance Frequency 38 Hz
View Details
2 suppliers