Knowles EF/FEF Series Receivers

Description
The staple receiver for modern BTE hearing instruments, the EF series represents a precise balance of output power and compact size. Its length-width-height ratio provides an optimum fit that helps maximize BTE space and layout considerations while still providing superior acoustic output. A full range of Knowles' PantographTM, FerrofluidTM, and Vibration IsolationTM technologies help maximize the EF series use for any BTE instrument design. The FEF receiver brings the advantages of Ferrofluid damping, including reduced receiver vibration and improved shock survivability. These advantages are added to the EF receiver's precise balance of power and compact size. A full range of Knowles' PantographTM and Vibration IsolationTM technologies help maximize the FEF series optimum fit and superior acoustic output. Features For all ranges of BTE applications 139dB SPL maximum output Two-terminal zero-bias and three-terminal center-tapped configurations Broad bandwidth for improved sound quality Undamped, screen damped and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available with PantographTM, FerrofluidTM, and Vibration IsolationTM technologies
Description
The staple receiver for modern BTE hearing instruments, the EF series represents a precise balance of output power and compact size. Its length-width-height ratio provides an optimum fit that helps maximize BTE space and layout considerations while still providing superior acoustic output. A full range of Knowles' PantographTM, FerrofluidTM, and Vibration IsolationTM technologies help maximize the EF series use for any BTE instrument design. The FEF receiver brings the advantages of Ferrofluid damping, including reduced receiver vibration and improved shock survivability. These advantages are added to the EF receiver's precise balance of power and compact size. A full range of Knowles' PantographTM and Vibration IsolationTM technologies help maximize the FEF series optimum fit and superior acoustic output. Features For all ranges of BTE applications 139dB SPL maximum output Two-terminal zero-bias and three-terminal center-tapped configurations Broad bandwidth for improved sound quality Undamped, screen damped and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available with PantographTM, FerrofluidTM, and Vibration IsolationTM technologies

Suppliers

Company
Product
Description
Supplier Links
EF/FEF Series Receivers -  - Knowles
Itasca, IL, USA
EF/FEF Series Receivers
EF/FEF Series Receivers
The staple receiver for modern BTE hearing instruments, the EF series represents a precise balance of output power and compact size. Its length-width-height ratio provides an optimum fit that helps maximize BTE space and layout considerations while still providing superior acoustic output. A full range of Knowles' PantographTM, FerrofluidTM, and Vibration IsolationTM technologies help maximize the EF series use for any BTE instrument design. The FEF receiver brings the advantages of Ferrofluid damping, including reduced receiver vibration and improved shock survivability. These advantages are added to the EF receiver's precise balance of power and compact size. A full range of Knowles' PantographTM and Vibration IsolationTM technologies help maximize the FEF series optimum fit and superior acoustic output. Features For all ranges of BTE applications 139dB SPL maximum output Two-terminal zero-bias and three-terminal center-tapped configurations Broad bandwidth for improved sound quality Undamped, screen damped and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available with PantographTM, FerrofluidTM, and Vibration IsolationTM technologies

The staple receiver for modern BTE hearing instruments, the EF series represents a precise balance of output power and compact size. Its length-width-height ratio provides an optimum fit that helps maximize BTE space and layout considerations while still providing superior acoustic output. A full range of Knowles' PantographTM, FerrofluidTM, and Vibration IsolationTM technologies help maximize the EF series use for any BTE instrument design. The FEF receiver brings the advantages of Ferrofluid damping, including reduced receiver vibration and improved shock survivability. These advantages are added to the EF receiver's precise balance of power and compact size. A full range of Knowles' PantographTM and Vibration IsolationTM technologies help maximize the FEF series optimum fit and superior acoustic output.

Features

  • For all ranges of BTE applications
  • 139dB SPL maximum output
  • Two-terminal zero-bias and three-terminal center-tapped configurations
  • Broad bandwidth for improved sound quality
  • Undamped, screen damped and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude
  • Numerous port locations
  • Wide range of coil impedances
  • Available with PantographTM, FerrofluidTM, and Vibration IsolationTM technologies
Supplier's Site

Technical Specifications

  Knowles
Product Category Speakers
Product Name EF/FEF Series Receivers
Impedance 327 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Compact Powered Speakers - 25 W Stereo - 5 1/4
Specs
Size 5.25 inch (133 mm)
Application MusicAudio
View Details