Knowles Electronics, LLC. Speakers FH-26308-000

Description
553 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.3kHz Top Rectangular
Request a Quote Datasheet
Description
553 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.3kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1316-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1316-ND
Speakers 423-1316-ND
553 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.3kHz Top Rectangular

553 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.3kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
FH-26308-000
Speakers & Transducers FH-26308-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1316-ND FH-26308-000
Product Name Speakers Speakers & Transducers
Weight 0.17 g (0.01 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527002 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - PSR7777N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 107 dB
Nominal Power 2 watts
Maximum Power 3 watts
View Details
4 suppliers
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details