Knowles Electronics, LLC. Speakers 2403 260 00041

Description
32 Ohms Receiver Speaker 40mW 300Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet
Description
32 Ohms Receiver Speaker 40mW 300Hz ~ 10kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1173-2-ND - DigiKey
Thief River Falls, MN, United States
32 Ohms Receiver Speaker 40mW 300Hz ~ 10kHz Top Rectangular

32 Ohms Receiver Speaker 40mW 300Hz ~ 10kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 423-1173-2-ND
Product Name Speakers
Resonance Frequency 520 Hz
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Miniature Speakers - 7716991 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details