Knowles Electronics, LLC. Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| Pushbutton overtravel design enables electrical contact prior to full pushbutton travel for superior mechanical actuation. Features 1.90mm diameter is smallest on market Overtravel allows for mechanical activation applications with greater... | |
| Traditional pushbutton design provides lead-in feature for simplified installation and increased durability. Features Flanged and unflanged options available SPST normally open switch Optional knob extension (cap) Gold-plated contacts and leads... |