Knowles Electronics, LLC. Speakers FFH-23373-I04

Description
280 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.5kHz Top Rectangular
Request a Quote Datasheet
Description
280 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1304-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1304-ND
Speakers 423-1304-ND
280 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.5kHz Top Rectangular

280 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.5kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
FFH-23373-I04
Speakers & Transducers FFH-23373-I04
Speakers & Transducers 5.09 X 2.80 X 2.59MM 99.5 SENS, 12S PORT

Speakers & Transducers 5.09 X 2.80 X 2.59MM 99.5 SENS, 12S PORT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1304-ND FFH-23373-I04
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 102766 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 110 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
Home Audio, In-Wall Speaker - VSi 555W2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 4 ohms
Sensitivity 91 dB
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details