Knowles Electronics, LLC. Speakers FC-26184-000

Description
550 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.8kHz Top Rectangular
Request a Quote Datasheet
Description
550 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.8kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1297-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1297-ND
Speakers 423-1297-ND
550 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.8kHz Top Rectangular

550 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.8kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
FC-26184-000
Speakers & Transducers FC-26184-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1297-ND FC-26184-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 527033 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Impedance 4 ohms
Frequency Response 22000 Hz
View Details
HDS Woofer, 5.25
Specs
Nominal Power 30 watts
Sensitivity 87 dB
Resonance Frequency 66 Hz
View Details
2 suppliers