Knowles Speakers FFH-23375-I04

Description
564 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.5kHz Side Rectangular
Request a Quote Datasheet
Description
564 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.5kHz Side Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1305-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1305-ND
Speakers 423-1305-ND
564 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.5kHz Side Rectangular

564 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.5kHz Side Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
FFH-23375-I04
Speakers & Transducers FFH-23375-I04
Speakers & Transducers RECEIVER

Speakers & Transducers RECEIVER

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1305-ND FFH-23375-I04
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Speaker Drivers - 7560130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - DC32S - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 93 dB
View Details