Knowles Speakers FH-23375-000

Description
553 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.5kHz Top Rectangular
Request a Quote Datasheet
Description
553 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.5kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - FH-23375-000-ND - DigiKey
Thief River Falls, MN, United States
553 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.5kHz Top Rectangular

553 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 4.5kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
FH-23375-000
Speakers & Transducers FH-23375-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number FH-23375-000-ND FH-23375-000
Product Name Speakers Speakers & Transducers
Weight 0.17 g (0.01 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 2500 Hz
Size 12.01 inch (305 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details