Eaton Corporation Definite Purpose 600 VAC Contactor C25FNF250B

Description
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 15 HP AT 230 V 3 PHASE, 30 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 50 AMPERE INDUCTIVE AMPERE 65 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 300 AMPERE AT 115/230 VAC, 250 AMPERE AT 460 VAC, 200 AMPERE AT 575 VAC INCLUDES QUICK CONNECT LUG TERMINAL C25 MODEL
Datasheet
Description
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 15 HP AT 230 V 3 PHASE, 30 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 50 AMPERE INDUCTIVE AMPERE 65 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 300 AMPERE AT 115/230 VAC, 250 AMPERE AT 460 VAC, 200 AMPERE AT 575 VAC INCLUDES QUICK CONNECT LUG TERMINAL C25 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose 600 VAC Contactor - C25FNF250B - Eaton Corporation
Cleveland, OH, USA
Definite Purpose 600 VAC Contactor
C25FNF250B
Definite Purpose 600 VAC Contactor C25FNF250B
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 15 HP AT 230 V 3 PHASE, 30 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 50 AMPERE INDUCTIVE AMPERE 65 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 300 AMPERE AT 115/230 VAC, 250 AMPERE AT 460 VAC, 200 AMPERE AT 575 VAC INCLUDES QUICK CONNECT LUG TERMINAL C25 MODEL
  • STANDARD TYPE
  • FRAME F SIZE
  • UL, CSA, CE EN 60947-4-1 APPROVAL
  • OPEN ENCLOSURE
  • 2 POLE(S)
  • 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE
  • 3 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 15 HP AT 230 V 3 PHASE, 30 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE
  • 50 AMPERE INDUCTIVE AMPERE
  • 65 AMPERE RESISTIVE AMPERE
  • APPLICABLE STANDARD IEC 947-4-1
  • LOCKED ROTOR RATING 300 AMPERE AT 115/230 VAC, 250 AMPERE AT 460 VAC, 200 AMPERE AT 575 VAC
  • INCLUDES QUICK CONNECT LUG TERMINAL
  • C25 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number C25FNF250B
Product Name Definite Purpose 600 VAC Contactor
Motor Voltage 208 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Auxiliary Contact - 141818404 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Continuous Current 10 amps
Motor Voltage 600 volts
View Details
3 Pole AC/DC Contactors - MC-400A-400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details