Eaton Corporation Magnetic Contactor CN55SN3A

Description
REVERSING TYPE NEMA 5, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 270 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC SIDE MOUNTED AUXILIARY CONTACT 75 HP AT 208 V 3 PHASE, 100 HP AT 240 V 3 PHASE, 150 HP AT 380 V 50 HZ 3 PHASE, 200 HP AT 480/600 V 3 PHASE, 115/230 V 1 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC, VDE CN55 MODEL
Datasheet
Description
REVERSING TYPE NEMA 5, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 270 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC SIDE MOUNTED AUXILIARY CONTACT 75 HP AT 208 V 3 PHASE, 100 HP AT 240 V 3 PHASE, 150 HP AT 380 V 50 HZ 3 PHASE, 200 HP AT 480/600 V 3 PHASE, 115/230 V 1 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC, VDE CN55 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CN55SN3A - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CN55SN3A
Magnetic Contactor CN55SN3A
REVERSING TYPE NEMA 5, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 270 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC SIDE MOUNTED AUXILIARY CONTACT 75 HP AT 208 V 3 PHASE, 100 HP AT 240 V 3 PHASE, 150 HP AT 380 V 50 HZ 3 PHASE, 200 HP AT 480/600 V 3 PHASE, 115/230 V 1 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC, VDE CN55 MODEL
  • REVERSING TYPE
  • NEMA 5, FRAME 180 MM SIZE
  • UL, CSA APPROVAL
  • HORIZONTAL/VERTICAL MOUNTING
  • OPEN ENCLOSURE
  • 270 AMPERE CURRENT RATING
  • 3 POLE(S)
  • NEMA CONSTRUCTION STANDARD
  • 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE
  • 1NO-1NC SIDE MOUNTED AUXILIARY CONTACT
  • 75 HP AT 208 V 3 PHASE, 100 HP AT 240 V 3 PHASE, 150 HP AT 380 V 50 HZ 3 PHASE, 200 HP AT 480/600 V 3 PHASE, 115/230 V 1 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC, VDE
  • CN55 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number CN55SN3A
Product Name Magnetic Contactor
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2098371-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0027 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 Pole AC Coil Contactors - MC-130A-AC220V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three (optional feature)
View Details
Solid State Overload/Relay - 6483 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 35 amps
View Details
Auxiliary Contact - 6523410 - Radwell International
Fuji Electric Corp. of America
View Details