Eaton Corporation Definite Purpose 600 VAC Contactor C25DGC325A

Description
STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 230 V 3 PHASE, 10 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 25 AMPERE INDUCTIVE AMPERE 35 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 150 AMPERE AT 115/230 VAC, 125 AMPERE AT 460 VAC, 100 AMPERE AT 575 VAC INCLUDES PRESSURE PLATE TERMINAL C25 MODEL
Datasheet
Description
STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 230 V 3 PHASE, 10 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 25 AMPERE INDUCTIVE AMPERE 35 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 150 AMPERE AT 115/230 VAC, 125 AMPERE AT 460 VAC, 100 AMPERE AT 575 VAC INCLUDES PRESSURE PLATE TERMINAL C25 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose 600 VAC Contactor - C25DGC325A - Eaton Corporation
Cleveland, OH, USA
Definite Purpose 600 VAC Contactor
C25DGC325A
Definite Purpose 600 VAC Contactor C25DGC325A
STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 230 V 3 PHASE, 10 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 25 AMPERE INDUCTIVE AMPERE 35 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 150 AMPERE AT 115/230 VAC, 125 AMPERE AT 460 VAC, 100 AMPERE AT 575 VAC INCLUDES PRESSURE PLATE TERMINAL C25 MODEL
  • STANDARD TYPE
  • FRAME D SIZE
  • UL, CSA, CE EN 60947-4-1 APPROVAL
  • NEMA 1 ENCLOSURE
  • 3 POLE(S)
  • 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE
  • 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 230 V 3 PHASE, 10 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE
  • 25 AMPERE INDUCTIVE AMPERE
  • 35 AMPERE RESISTIVE AMPERE
  • APPLICABLE STANDARD IEC 947-4-1
  • LOCKED ROTOR RATING 150 AMPERE AT 115/230 VAC, 125 AMPERE AT 460 VAC, 100 AMPERE AT 575 VAC
  • INCLUDES PRESSURE PLATE TERMINAL
  • C25 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number C25DGC325A
Product Name Definite Purpose 600 VAC Contactor
Motor Voltage 104 to 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 24056833 - Radwell International
Fuji Electric Corp. of America
View Details
3 Pole AC Coil Contactors - MC-130A-AC24V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 4767631 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 30 amps
View Details