Eaton Corporation Magnetic Contactor CN55BN3AB

Description
REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC SIDE MOUNTED AUXILIARY CONTACT 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50 HZ 3 PHASE/480/600 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC, VDE CN55 MODEL
Datasheet
Description
REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC SIDE MOUNTED AUXILIARY CONTACT 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50 HZ 3 PHASE/480/600 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC, VDE CN55 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CN55BN3AB - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CN55BN3AB
Magnetic Contactor CN55BN3AB
REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC SIDE MOUNTED AUXILIARY CONTACT 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50 HZ 3 PHASE/480/600 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC, VDE CN55 MODEL
  • REVERSING TYPE
  • NEMA 0, FRAME 45 MM SIZE
  • UL, CSA APPROVAL
  • HORIZONTAL/VERTICAL MOUNTING
  • OPEN ENCLOSURE
  • 18 AMPERE CURRENT RATING
  • 3 POLE(S)
  • NEMA CONSTRUCTION STANDARD
  • 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE
  • 1NO-1NC SIDE MOUNTED AUXILIARY CONTACT
  • 1 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 208/240 V 3 PHASE, 5 HP AT 380 V 50 HZ 3 PHASE/480/600 V 3 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC, VDE
  • CN55 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number CN55BN3AB
Product Name Magnetic Contactor
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Contactor/Starter Coil - 20664042 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 110 volts
View Details
26A Manual Motor Starters - MMS-32H-26A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 476 HP
Three Phase Power 476 HP
DC Horsepower 476 HP
View Details