Eaton Corporation Definite Purpose 600 VAC Contactor C25DGD225T

Description
STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 2 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 230 V 3 PHASE, 10 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 25 AMPERE INDUCTIVE AMPERE 35 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 150 AMPERE AT 115/230 VAC, 125 AMPERE AT 460 VAC, 100 AMPERE AT 575 VAC INCLUDES QUICK CONNECT PRESSURE PLATE TERMINAL C25 MODEL
Datasheet
Description
STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 2 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 230 V 3 PHASE, 10 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 25 AMPERE INDUCTIVE AMPERE 35 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 150 AMPERE AT 115/230 VAC, 125 AMPERE AT 460 VAC, 100 AMPERE AT 575 VAC INCLUDES QUICK CONNECT PRESSURE PLATE TERMINAL C25 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose 600 VAC Contactor - C25DGD225T - Eaton Corporation
Cleveland, OH, USA
Definite Purpose 600 VAC Contactor
C25DGD225T
Definite Purpose 600 VAC Contactor C25DGD225T
STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 2 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 230 V 3 PHASE, 10 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 25 AMPERE INDUCTIVE AMPERE 35 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 150 AMPERE AT 115/230 VAC, 125 AMPERE AT 460 VAC, 100 AMPERE AT 575 VAC INCLUDES QUICK CONNECT PRESSURE PLATE TERMINAL C25 MODEL
  • STANDARD TYPE
  • FRAME D SIZE
  • UL, CSA, CE EN 60947-4-1 APPROVAL
  • NEMA 1 ENCLOSURE
  • 2 POLE(S)
  • 24 VAC AT 50/60 HZ COIL VOLTAGE
  • 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 230 V 3 PHASE, 10 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE
  • 25 AMPERE INDUCTIVE AMPERE
  • 35 AMPERE RESISTIVE AMPERE
  • APPLICABLE STANDARD IEC 947-4-1
  • LOCKED ROTOR RATING 150 AMPERE AT 115/230 VAC, 125 AMPERE AT 460 VAC, 100 AMPERE AT 575 VAC
  • INCLUDES QUICK CONNECT PRESSURE PLATE TERMINAL
  • C25 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number C25DGD225T
Product Name Definite Purpose 600 VAC Contactor
Motor Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 13279149 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details
Motor Starters - 7255566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Rating IEC
AC Motor Phase Three
View Details
IEC 9 A Contactor - 100-C09L10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers