Eaton Corp. / Commercial Controls Division Definite Purpose 600 VAC Contactor C25FNF360T

Description
STANDARD TYPE FRAME F SIZE UL, CSA, CE APPROVAL OPEN ENCLOSURE 3 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 20 HP AT 230 V 3 PHASE, 40 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 60 AMPERE INDUCTIVE AMPERE 75 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 360 AMPERE AT 115/230 VAC, 300 AMPERE AT 460 VAC, 240 AMPERE AT 575 VAC INCLUDES QUICK CONNECT LUG TERMINAL C25 MODEL
Datasheet
Description
STANDARD TYPE FRAME F SIZE UL, CSA, CE APPROVAL OPEN ENCLOSURE 3 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 20 HP AT 230 V 3 PHASE, 40 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 60 AMPERE INDUCTIVE AMPERE 75 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 360 AMPERE AT 115/230 VAC, 300 AMPERE AT 460 VAC, 240 AMPERE AT 575 VAC INCLUDES QUICK CONNECT LUG TERMINAL C25 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose 600 VAC Contactor - C25FNF360T - Eaton Corporation
Cleveland, OH, USA
Definite Purpose 600 VAC Contactor
C25FNF360T
Definite Purpose 600 VAC Contactor C25FNF360T
STANDARD TYPE FRAME F SIZE UL, CSA, CE APPROVAL OPEN ENCLOSURE 3 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 20 HP AT 230 V 3 PHASE, 40 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 60 AMPERE INDUCTIVE AMPERE 75 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 360 AMPERE AT 115/230 VAC, 300 AMPERE AT 460 VAC, 240 AMPERE AT 575 VAC INCLUDES QUICK CONNECT LUG TERMINAL C25 MODEL
  • STANDARD TYPE
  • FRAME F SIZE
  • UL, CSA, CE APPROVAL
  • OPEN ENCLOSURE
  • 3 POLE(S)
  • 24 VAC AT 50/60 HZ COIL VOLTAGE
  • 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 20 HP AT 230 V 3 PHASE, 40 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE
  • 60 AMPERE INDUCTIVE AMPERE
  • 75 AMPERE RESISTIVE AMPERE
  • APPLICABLE STANDARD IEC 947-4-1
  • LOCKED ROTOR RATING 360 AMPERE AT 115/230 VAC, 300 AMPERE AT 460 VAC, 240 AMPERE AT 575 VAC
  • INCLUDES QUICK CONNECT LUG TERMINAL
  • C25 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number C25FNF360T
Product Name Definite Purpose 600 VAC Contactor
Motor Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 127933663 - Radwell International
Specs
Device Technology Solid State
Motor Voltage 600 volts
View Details
IEC 12 A Contactor - 100-C12UX200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 37406810 - Radwell International
Specs
AC Motor Phase Single
Continuous Current 25 amps
Motor Voltage 12 to 240 volts
View Details