Eaton Corporation Definite Purpose 600 VAC Contactor C25END440A

Description
STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1 PHASE, 7-1/2 HP AT 230 V 1 PHASE, 10 HP AT 230 V 3 PHASE, 20 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 40 AMPERE INDUCTIVE AMPERE 50 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 240 AMPERE AT 115/230 VAC, 200 AMPERE AT 460 VAC, 160 AMPERE AT 575 VAC INCLUDES QUICK CONNECT PRESSURE PLATE TERMINAL C25 MODEL
Datasheet
Description
STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1 PHASE, 7-1/2 HP AT 230 V 1 PHASE, 10 HP AT 230 V 3 PHASE, 20 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 40 AMPERE INDUCTIVE AMPERE 50 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 240 AMPERE AT 115/230 VAC, 200 AMPERE AT 460 VAC, 160 AMPERE AT 575 VAC INCLUDES QUICK CONNECT PRESSURE PLATE TERMINAL C25 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose 600 VAC Contactor - C25END440A - Eaton Corporation
Cleveland, OH, USA
Definite Purpose 600 VAC Contactor
C25END440A
Definite Purpose 600 VAC Contactor C25END440A
STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1 PHASE, 7-1/2 HP AT 230 V 1 PHASE, 10 HP AT 230 V 3 PHASE, 20 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 40 AMPERE INDUCTIVE AMPERE 50 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 240 AMPERE AT 115/230 VAC, 200 AMPERE AT 460 VAC, 160 AMPERE AT 575 VAC INCLUDES QUICK CONNECT PRESSURE PLATE TERMINAL C25 MODEL
  • STANDARD TYPE
  • FRAME E SIZE
  • UL, CSA, CE EN 60947-4-1 APPROVAL
  • OPEN ENCLOSURE
  • 4 POLE(S)
  • 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE
  • 3 HP AT 115 V 1 PHASE, 7-1/2 HP AT 230 V 1 PHASE, 10 HP AT 230 V 3 PHASE, 20 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE
  • 40 AMPERE INDUCTIVE AMPERE
  • 50 AMPERE RESISTIVE AMPERE
  • APPLICABLE STANDARD IEC 947-4-1
  • LOCKED ROTOR RATING 240 AMPERE AT 115/230 VAC, 200 AMPERE AT 460 VAC, 160 AMPERE AT 575 VAC
  • INCLUDES QUICK CONNECT PRESSURE PLATE TERMINAL
  • C25 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number C25END440A
Product Name Definite Purpose 600 VAC Contactor
Motor Voltage 104 to 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Contactors - SC26X - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Standard Rating IEC
AC Motor Phase Three
Continuous Current 9 to 26 amps
View Details
Contactor, 4 Pole,18A - MC-18A/4-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details