Eaton Corporation Definite Purpose 600 VAC Contactor C25DGF240A

Description
STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 2 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1 PHASE, 7-1/2 HP AT 230 V 1 PHASE, 10 HP AT 230 V 3 PHASE, 20 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 40 AMPERE INDUCTIVE AMPERE 50 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 240 AMPERE AT 115/230 VAC, 200 AMPERE AT 460 VAC, 160 AMPERE AT 575 VAC INCLUDES QUICK CONNECT LUG TERMINAL C25 MODEL
Datasheet
Description
STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 2 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1 PHASE, 7-1/2 HP AT 230 V 1 PHASE, 10 HP AT 230 V 3 PHASE, 20 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 40 AMPERE INDUCTIVE AMPERE 50 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 240 AMPERE AT 115/230 VAC, 200 AMPERE AT 460 VAC, 160 AMPERE AT 575 VAC INCLUDES QUICK CONNECT LUG TERMINAL C25 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose 600 VAC Contactor - C25DGF240A - Eaton Corporation
Cleveland, OH, USA
Definite Purpose 600 VAC Contactor
C25DGF240A
Definite Purpose 600 VAC Contactor C25DGF240A
STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 2 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1 PHASE, 7-1/2 HP AT 230 V 1 PHASE, 10 HP AT 230 V 3 PHASE, 20 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 40 AMPERE INDUCTIVE AMPERE 50 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 240 AMPERE AT 115/230 VAC, 200 AMPERE AT 460 VAC, 160 AMPERE AT 575 VAC INCLUDES QUICK CONNECT LUG TERMINAL C25 MODEL
  • STANDARD TYPE
  • FRAME D SIZE
  • UL, CSA, CE EN 60947-4-1 APPROVAL
  • NEMA 1 ENCLOSURE
  • 2 POLE(S)
  • 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE
  • 3 HP AT 115 V 1 PHASE, 7-1/2 HP AT 230 V 1 PHASE, 10 HP AT 230 V 3 PHASE, 20 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE
  • 40 AMPERE INDUCTIVE AMPERE
  • 50 AMPERE RESISTIVE AMPERE
  • APPLICABLE STANDARD IEC 947-4-1
  • LOCKED ROTOR RATING 240 AMPERE AT 115/230 VAC, 200 AMPERE AT 460 VAC, 160 AMPERE AT 575 VAC
  • INCLUDES QUICK CONNECT LUG TERMINAL
  • C25 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number C25DGF240A
Product Name Definite Purpose 600 VAC Contactor
Motor Voltage 104 to 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 26270023 - Radwell International
Specs
Number of Poles 3
Motor Voltage 120 volts
View Details
Motor Starters - 206063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 60.31 HP
Three Phase Power 60.31 HP
DC Horsepower 60.31 HP
View Details