Eaton Corporation Definite Purpose 600 VAC Contactor C25DGD330C

Description
STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 10 HP AT 230 V 3 PHASE, 15 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 30 AMPERE INDUCTIVE AMPERE 40 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 180 AMPERE AT 115/230 VAC, 150 AMPERE AT 460 VAC, 120 AMPERE AT 575 VAC INCLUDES QUICK CONNECT PRESSURE PLATE TERMINAL C25 MODEL
Datasheet
Description
STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 10 HP AT 230 V 3 PHASE, 15 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 30 AMPERE INDUCTIVE AMPERE 40 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 180 AMPERE AT 115/230 VAC, 150 AMPERE AT 460 VAC, 120 AMPERE AT 575 VAC INCLUDES QUICK CONNECT PRESSURE PLATE TERMINAL C25 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose 600 VAC Contactor - C25DGD330C - Eaton Corporation
Cleveland, OH, USA
Definite Purpose 600 VAC Contactor
C25DGD330C
Definite Purpose 600 VAC Contactor C25DGD330C
STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 10 HP AT 230 V 3 PHASE, 15 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 30 AMPERE INDUCTIVE AMPERE 40 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 180 AMPERE AT 115/230 VAC, 150 AMPERE AT 460 VAC, 120 AMPERE AT 575 VAC INCLUDES QUICK CONNECT PRESSURE PLATE TERMINAL C25 MODEL
  • STANDARD TYPE
  • FRAME D SIZE
  • UL, CSA, CE EN 60947-4-1 APPROVAL
  • NEMA 1 ENCLOSURE
  • 3 POLE(S)
  • 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE
  • 2 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 10 HP AT 230 V 3 PHASE, 15 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE
  • 30 AMPERE INDUCTIVE AMPERE
  • 40 AMPERE RESISTIVE AMPERE
  • APPLICABLE STANDARD IEC 947-4-1
  • LOCKED ROTOR RATING 180 AMPERE AT 115/230 VAC, 150 AMPERE AT 460 VAC, 120 AMPERE AT 575 VAC
  • INCLUDES QUICK CONNECT PRESSURE PLATE TERMINAL
  • C25 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number C25DGD330C
Product Name Definite Purpose 600 VAC Contactor
Motor Voltage 440 to 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 6-1904123-6 - TE Connectivity
Specs
Continuous Current 101 to 200 amps
Motor Voltage 450 volts
Single Phase Power 0.0011 HP
View Details
Contactor - 39358149 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating NEMA
Number of Poles 3
Continuous Current 45 amps
View Details