Edmund Optics Inc. Plate Beamsplitter 12.5 x 17.68 x 3mm NIR NT47-167

Description
Circular Profile at 45° Visible and NIR Coating Options Offered Ideal for Diffuse Axial and In-line Illumination TECHSPEC® Elliptical Plate Beamsplitters maximize beamsplitting efficiency while minimizing required mounting space. When oriented at 45°, the beamsplitters create a circular aperture equal to the diameter of the minor axis. TECHSPEC® Elliptical Plate Beamsplitters are available with either a visible or NIR 50% reflection/50% transmission beamsplitter coating, and feature a high efficiency multi-layer anti-reflection (AR) coating to reduce back reflections.
Description
Circular Profile at 45° Visible and NIR Coating Options Offered Ideal for Diffuse Axial and In-line Illumination TECHSPEC® Elliptical Plate Beamsplitters maximize beamsplitting efficiency while minimizing required mounting space. When oriented at 45°, the beamsplitters create a circular aperture equal to the diameter of the minor axis. TECHSPEC® Elliptical Plate Beamsplitters are available with either a visible or NIR 50% reflection/50% transmission beamsplitter coating, and feature a high efficiency multi-layer anti-reflection (AR) coating to reduce back reflections.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Plate Beamsplitter 12.5 x 17.68 x 3mm NIR
NT47-167
Plate Beamsplitter 12.5 x 17.68 x 3mm NIR NT47-167
Circular Profile at 45° Visible and NIR Coating Options Offered Ideal for Diffuse Axial and In-line Illumination TECHSPEC® Elliptical Plate Beamsplitters maximize beamsplitting efficiency while minimizing required mounting space. When oriented at 45°, the beamsplitters create a circular aperture equal to the diameter of the minor axis. TECHSPEC® Elliptical Plate Beamsplitters are available with either a visible or NIR 50% reflection/50% transmission beamsplitter coating, and feature a high efficiency multi-layer anti-reflection (AR) coating to reduce back reflections.
  • Circular Profile at 45°
  • Visible and NIR Coating Options Offered
  • Ideal for Diffuse Axial and In-line Illumination

TECHSPEC® Elliptical Plate Beamsplitters maximize beamsplitting efficiency while minimizing required mounting space. When oriented at 45°, the beamsplitters create a circular aperture equal to the diameter of the minor axis. TECHSPEC® Elliptical Plate Beamsplitters are available with either a visible or NIR 50% reflection/50% transmission beamsplitter coating, and feature a high efficiency multi-layer anti-reflection (AR) coating to reduce back reflections.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Plate Beamsplitters
Product Number NT47-167
Product Name Plate Beamsplitter 12.5 x 17.68 x 3mm NIR
Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Beam Sampler, Broadband, N-BK7, 50.8 mm, λ/10, 1010-1550 nm - 20B20NC.3 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.3
View Details
Plate Beamsplitters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type Partial Reflective
View Details
Fresnel Beamsplitter - PR 713 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Beamsplitter Shape Rectangular
View Details
597 Longpass Dichroic Beamsplitter - 7094 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details