Edmund Optics Inc. UV Plate Beamsplitter 30R/70T 10mm Dia NT65-922

Description
Multiple Transmission/Reflect ion Ratios Available BBAR Coated Second Surface Fused Silica Substrate TECHSEPC® UV Plate Beamsplitters offer optimum performance in the 250 - 450nm spectral range and feature low absorption and negligible ghost reflections. The precision fused silica substrate has been designed to minimize the additional optical path length a beamsplitter adds to an imaging or photonic system. Available in multiple transmission/reflect ion ratios, TECHSEPC® UV Plate Beamsplitters are ideal for fluorescence imaging, biomedical and pharmaceutical applications, forensics, and spectroscopy. All coatings are designed for 45° AOI and random polarization.
Description
Multiple Transmission/Reflect ion Ratios Available BBAR Coated Second Surface Fused Silica Substrate TECHSEPC® UV Plate Beamsplitters offer optimum performance in the 250 - 450nm spectral range and feature low absorption and negligible ghost reflections. The precision fused silica substrate has been designed to minimize the additional optical path length a beamsplitter adds to an imaging or photonic system. Available in multiple transmission/reflect ion ratios, TECHSEPC® UV Plate Beamsplitters are ideal for fluorescence imaging, biomedical and pharmaceutical applications, forensics, and spectroscopy. All coatings are designed for 45° AOI and random polarization.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
UV Plate Beamsplitter 30R/70T 10mm Dia
NT65-922
UV Plate Beamsplitter 30R/70T 10mm Dia NT65-922
Multiple Transmission/Reflect ion Ratios Available BBAR Coated Second Surface Fused Silica Substrate TECHSEPC® UV Plate Beamsplitters offer optimum performance in the 250 - 450nm spectral range and feature low absorption and negligible ghost reflections. The precision fused silica substrate has been designed to minimize the additional optical path length a beamsplitter adds to an imaging or photonic system. Available in multiple transmission/reflect ion ratios, TECHSEPC® UV Plate Beamsplitters are ideal for fluorescence imaging, biomedical and pharmaceutical applications, forensics, and spectroscopy. All coatings are designed for 45° AOI and random polarization.
  • Multiple Transmission/Reflection Ratios Available
  • BBAR Coated Second Surface
  • Fused Silica Substrate

TECHSEPC® UV Plate Beamsplitters offer optimum performance in the 250 - 450nm spectral range and feature low absorption and negligible ghost reflections. The precision fused silica substrate has been designed to minimize the additional optical path length a beamsplitter adds to an imaging or photonic system. Available in multiple transmission/reflection ratios, TECHSEPC® UV Plate Beamsplitters are ideal for fluorescence imaging, biomedical and pharmaceutical applications, forensics, and spectroscopy. All coatings are designed for 45° AOI and random polarization.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Plate Beamsplitters
Product Number NT65-922
Product Name UV Plate Beamsplitter 30R/70T 10mm Dia
Beamsplitter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Plate Beamsplitters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type Partial Reflective
View Details
Nd:YAG Beamsplitter, High-Energy, 50/50, 50.8 mm, 266 nm, P-Pol - 20Q20HBS.11P - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details
498_653 ULTRA Dualband Dichroic Beamsplitter - 7119 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
Fresnel Beamsplitter - PR 765 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Beamsplitter Shape Rectangular
View Details