Edmund Optics Inc. Elliptical Beamsplitter 12.5 x 17.68 x 1mm VIS NT48-913

Description
Circular Profile at 45° Visible and NIR Coating Options Offered Ideal for Diffuse Axial and In-line Illumination TECHSPEC® Elliptical Plate Beamsplitters maximize beamsplitting efficiency while minimizing required mounting space. When oriented at 45°, the beamsplitters create a circular aperture equal to the diameter of the minor axis. TECHSPEC® Elliptical Plate Beamsplitters are available with either a visible or NIR 50% reflection/50% transmission beamsplitter coating, and feature a high efficiency multi-layer anti-reflection (AR) coating to reduce back reflections.
Description
Circular Profile at 45° Visible and NIR Coating Options Offered Ideal for Diffuse Axial and In-line Illumination TECHSPEC® Elliptical Plate Beamsplitters maximize beamsplitting efficiency while minimizing required mounting space. When oriented at 45°, the beamsplitters create a circular aperture equal to the diameter of the minor axis. TECHSPEC® Elliptical Plate Beamsplitters are available with either a visible or NIR 50% reflection/50% transmission beamsplitter coating, and feature a high efficiency multi-layer anti-reflection (AR) coating to reduce back reflections.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Elliptical Beamsplitter 12.5 x 17.68 x 1mm VIS
NT48-913
Elliptical Beamsplitter 12.5 x 17.68 x 1mm VIS NT48-913
Circular Profile at 45° Visible and NIR Coating Options Offered Ideal for Diffuse Axial and In-line Illumination TECHSPEC® Elliptical Plate Beamsplitters maximize beamsplitting efficiency while minimizing required mounting space. When oriented at 45°, the beamsplitters create a circular aperture equal to the diameter of the minor axis. TECHSPEC® Elliptical Plate Beamsplitters are available with either a visible or NIR 50% reflection/50% transmission beamsplitter coating, and feature a high efficiency multi-layer anti-reflection (AR) coating to reduce back reflections.
  • Circular Profile at 45°
  • Visible and NIR Coating Options Offered
  • Ideal for Diffuse Axial and In-line Illumination

TECHSPEC® Elliptical Plate Beamsplitters maximize beamsplitting efficiency while minimizing required mounting space. When oriented at 45°, the beamsplitters create a circular aperture equal to the diameter of the minor axis. TECHSPEC® Elliptical Plate Beamsplitters are available with either a visible or NIR 50% reflection/50% transmission beamsplitter coating, and feature a high efficiency multi-layer anti-reflection (AR) coating to reduce back reflections.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Plate Beamsplitters
Product Number NT48-913
Product Name Elliptical Beamsplitter 12.5 x 17.68 x 1mm VIS
Thickness 1 mm (0.0394 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plate Beamsplitters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type Partial Reflective
View Details
Fresnel Beamsplitter - PR 775 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Beamsplitter Shape Rectangular
View Details
589 ULTRA Longpass Dichroic Beamsplitter - 7757 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
Neutral Density Filter, Circular Variable Metallic, UVFS, 25 mm, 0-4 OD - 25FS04DV.4 - Newport MKS
Specs
Thickness 2 mm (0.0787 inch)
Wedged Wedged
Wavelength Range 250 to 2500 nm (2500 to 25000 Å)
View Details