Edmund Optics Inc. C-Mounted Plate Beamsplitter 50R/50T VIS NT49-685

Description
Simplifies Mounting and Alignment Standard Female C-Mount Threaded Holes Visible and NIR Coating Options Offered Additional C-Mounted Beamsplitters, Filters, and Mirrors Available TECHSPEC® C-Mounted Plate Beamsplitters mount easily into any optical system via four C-mount threaded holes. The housing is 50mm H x 38mm W x 38mm D, with four 1-32 TPI female threaded apertures. A threaded aperture lid is included to close the unused port. The base has a centered ¼-20 tapped hole for mounting to a post.The C-Mounted Visible Plate Beamsplitters are designed for the 400 - 700nm wavelength range and the C-Mounted NIR Plate Beamsplitters are designed for the 700 - 1100nm wavelength range.
Description
Simplifies Mounting and Alignment Standard Female C-Mount Threaded Holes Visible and NIR Coating Options Offered Additional C-Mounted Beamsplitters, Filters, and Mirrors Available TECHSPEC® C-Mounted Plate Beamsplitters mount easily into any optical system via four C-mount threaded holes. The housing is 50mm H x 38mm W x 38mm D, with four 1-32 TPI female threaded apertures. A threaded aperture lid is included to close the unused port. The base has a centered ¼-20 tapped hole for mounting to a post.The C-Mounted Visible Plate Beamsplitters are designed for the 400 - 700nm wavelength range and the C-Mounted NIR Plate Beamsplitters are designed for the 700 - 1100nm wavelength range.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
C-Mounted Plate Beamsplitter 50R/50T VIS
NT49-685
C-Mounted Plate Beamsplitter 50R/50T VIS NT49-685
Simplifies Mounting and Alignment Standard Female C-Mount Threaded Holes Visible and NIR Coating Options Offered Additional C-Mounted Beamsplitters, Filters, and Mirrors Available TECHSPEC® C-Mounted Plate Beamsplitters mount easily into any optical system via four C-mount threaded holes. The housing is 50mm H x 38mm W x 38mm D, with four 1-32 TPI female threaded apertures. A threaded aperture lid is included to close the unused port. The base has a centered ¼-20 tapped hole for mounting to a post.The C-Mounted Visible Plate Beamsplitters are designed for the 400 - 700nm wavelength range and the C-Mounted NIR Plate Beamsplitters are designed for the 700 - 1100nm wavelength range.
  • Simplifies Mounting and Alignment
  • Standard Female C-Mount Threaded Holes
  • Visible and NIR Coating Options Offered
  • Additional C-Mounted Beamsplitters, Filters, and Mirrors Available

TECHSPEC® C-Mounted Plate Beamsplitters mount easily into any optical system via four C-mount threaded holes. The housing is 50mm H x 38mm W x 38mm D, with four 1-32 TPI female threaded apertures. A threaded aperture lid is included to close the unused port. The base has a centered ¼-20 tapped hole for mounting to a post.The C-Mounted Visible Plate Beamsplitters are designed for the 400 - 700nm wavelength range and the C-Mounted NIR Plate Beamsplitters are designed for the 700 - 1100nm wavelength range.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Plate Beamsplitters
Product Number NT49-685
Product Name C-Mounted Plate Beamsplitter 50R/50T VIS
Transmission 50 %
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Dielectric Beamsplitter, 25.4 mm, N-BK7,1290-1580 nm - 10B20BS.3 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.3
View Details
Plate Beamsplitters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type Partial Reflective
View Details
Fresnel Beamsplitter - PR 703 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Beamsplitter Shape Rectangular
View Details
504_605 ULTRA Dualband Dichroic Beamsplitter - 7178 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details