Edmund Optics Inc. 12.5mm Diameter, 30R/70T, Plate Beamsplitter NT45-312

Description
Low Cost Design Multiple Sizes Available Many Beamsplitting Ratios Available Our Plate Beamsplitters are available in a variety of configurations to meet a variety of application needs. Many are available with an anti-reflection (AR) coated second surface to enhance each beamsplitters overall efficiency and to prevent unwanted ghost reflections. For custom sizes or alternate reflection/transmiss ion ratios, please contact our Sales Department.
Description
Low Cost Design Multiple Sizes Available Many Beamsplitting Ratios Available Our Plate Beamsplitters are available in a variety of configurations to meet a variety of application needs. Many are available with an anti-reflection (AR) coated second surface to enhance each beamsplitters overall efficiency and to prevent unwanted ghost reflections. For custom sizes or alternate reflection/transmiss ion ratios, please contact our Sales Department.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
12.5mm Diameter, 30R/70T, Plate Beamsplitter
NT45-312
12.5mm Diameter, 30R/70T, Plate Beamsplitter NT45-312
Low Cost Design Multiple Sizes Available Many Beamsplitting Ratios Available Our Plate Beamsplitters are available in a variety of configurations to meet a variety of application needs. Many are available with an anti-reflection (AR) coated second surface to enhance each beamsplitters overall efficiency and to prevent unwanted ghost reflections. For custom sizes or alternate reflection/transmiss ion ratios, please contact our Sales Department.
  • Low Cost Design
  • Multiple Sizes Available
  • Many Beamsplitting Ratios Available

Our Plate Beamsplitters are available in a variety of configurations to meet a variety of application needs. Many are available with an anti-reflection (AR) coated second surface to enhance each beamsplitters overall efficiency and to prevent unwanted ghost reflections. For custom sizes or alternate reflection/transmission ratios, please contact our
Sales Department.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Plate Beamsplitters
Product Number NT45-312
Product Name 12.5mm Diameter, 30R/70T, Plate Beamsplitter
Beamsplitter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Plate Beamsplitters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type Partial Reflective
View Details
520 Longpass Dichroic Beamsplitter - 7166 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
Fresnel Beamsplitter - PR 703 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Beamsplitter Shape Rectangular
View Details
Nd:YAG Harmonic Beamsplitter, 25.4 mm, 266 nm Refl., 1064 nm Trans. - 10QM20HB.41 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type V-coat AR, R <0.25% at transmittance band
View Details