Edmund Optics Inc. C-Mounted Plate Beamsplitter 70R/30T NIR NT49-689

Description
Simplifies Mounting and Alignment Standard Female C-Mount Threaded Holes Visible and NIR Coating Options Offered Additional C-Mounted Beamsplitters, Filters, and Mirrors Available TECHSPEC® C-Mounted Plate Beamsplitters mount easily into any optical system via four C-mount threaded holes. The housing is 50mm H x 38mm W x 38mm D, with four 1-32 TPI female threaded apertures. A threaded aperture lid is included to close the unused port. The base has a centered ¼-20 tapped hole for mounting to a post.The C-Mounted Visible Plate Beamsplitters are designed for the 400 - 700nm wavelength range and the C-Mounted NIR Plate Beamsplitters are designed for the 700 - 1100nm wavelength range.
Description
Simplifies Mounting and Alignment Standard Female C-Mount Threaded Holes Visible and NIR Coating Options Offered Additional C-Mounted Beamsplitters, Filters, and Mirrors Available TECHSPEC® C-Mounted Plate Beamsplitters mount easily into any optical system via four C-mount threaded holes. The housing is 50mm H x 38mm W x 38mm D, with four 1-32 TPI female threaded apertures. A threaded aperture lid is included to close the unused port. The base has a centered ¼-20 tapped hole for mounting to a post.The C-Mounted Visible Plate Beamsplitters are designed for the 400 - 700nm wavelength range and the C-Mounted NIR Plate Beamsplitters are designed for the 700 - 1100nm wavelength range.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
C-Mounted Plate Beamsplitter 70R/30T NIR
NT49-689
C-Mounted Plate Beamsplitter 70R/30T NIR NT49-689
Simplifies Mounting and Alignment Standard Female C-Mount Threaded Holes Visible and NIR Coating Options Offered Additional C-Mounted Beamsplitters, Filters, and Mirrors Available TECHSPEC® C-Mounted Plate Beamsplitters mount easily into any optical system via four C-mount threaded holes. The housing is 50mm H x 38mm W x 38mm D, with four 1-32 TPI female threaded apertures. A threaded aperture lid is included to close the unused port. The base has a centered ¼-20 tapped hole for mounting to a post.The C-Mounted Visible Plate Beamsplitters are designed for the 400 - 700nm wavelength range and the C-Mounted NIR Plate Beamsplitters are designed for the 700 - 1100nm wavelength range.
  • Simplifies Mounting and Alignment
  • Standard Female C-Mount Threaded Holes
  • Visible and NIR Coating Options Offered
  • Additional C-Mounted Beamsplitters, Filters, and Mirrors Available

TECHSPEC® C-Mounted Plate Beamsplitters mount easily into any optical system via four C-mount threaded holes. The housing is 50mm H x 38mm W x 38mm D, with four 1-32 TPI female threaded apertures. A threaded aperture lid is included to close the unused port. The base has a centered ¼-20 tapped hole for mounting to a post.The C-Mounted Visible Plate Beamsplitters are designed for the 400 - 700nm wavelength range and the C-Mounted NIR Plate Beamsplitters are designed for the 700 - 1100nm wavelength range.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Plate Beamsplitters
Product Number NT49-689
Product Name C-Mounted Plate Beamsplitter 70R/30T NIR
Transmission 30 %
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Beamsplitter, High-Energy, 50/50, 50.8 mm, 1064 nm, S-Pol - 20Q20HBS.33S - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details
Plate Beamsplitters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type Partial Reflective
View Details
589 ULTRA Longpass Dichroic Beamsplitter - 7757 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
Fresnel Beamsplitter - PR 765 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Beamsplitter Shape Rectangular
View Details