Edmund Optics Inc. 1064nm Laser Non-Polarizing Plate Beamsplitter 12.5mm Dia NT48-221

Description
Insensitive to Input Beam Polarization High Damage Threshold Precision UV Fused Silica Substrate TECHSPEC® Laser-Line Non-Polarizing Plate Beamsplitters are insensitive to input beam polarization. These beamsplitters feature high damage thresholds and can be integrated into a variety of laser applications. The beamsplitter coating is complemented by a high efficiency anti-reflection (AR) V-coating for enhanced performance. A precision excimer grade UV fused silica substrate, featuring a 10-5 surface quality and 5arcsecond parallelism, provides excellent thermal stability, low wavefront distortion, and ultra-low auto-fluorescence. For wedged versions, please contact our Sales Department.
Description
Insensitive to Input Beam Polarization High Damage Threshold Precision UV Fused Silica Substrate TECHSPEC® Laser-Line Non-Polarizing Plate Beamsplitters are insensitive to input beam polarization. These beamsplitters feature high damage thresholds and can be integrated into a variety of laser applications. The beamsplitter coating is complemented by a high efficiency anti-reflection (AR) V-coating for enhanced performance. A precision excimer grade UV fused silica substrate, featuring a 10-5 surface quality and 5arcsecond parallelism, provides excellent thermal stability, low wavefront distortion, and ultra-low auto-fluorescence. For wedged versions, please contact our Sales Department.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1064nm Laser Non-Polarizing Plate Beamsplitter 12.5mm Dia
NT48-221
1064nm Laser Non-Polarizing Plate Beamsplitter 12.5mm Dia NT48-221
Insensitive to Input Beam Polarization High Damage Threshold Precision UV Fused Silica Substrate TECHSPEC® Laser-Line Non-Polarizing Plate Beamsplitters are insensitive to input beam polarization. These beamsplitters feature high damage thresholds and can be integrated into a variety of laser applications. The beamsplitter coating is complemented by a high efficiency anti-reflection (AR) V-coating for enhanced performance. A precision excimer grade UV fused silica substrate, featuring a 10-5 surface quality and 5arcsecond parallelism, provides excellent thermal stability, low wavefront distortion, and ultra-low auto-fluorescence. For wedged versions, please contact our Sales Department.
  • Insensitive to Input Beam Polarization
  • High Damage Threshold
  • Precision UV Fused Silica Substrate

TECHSPEC® Laser-Line Non-Polarizing Plate Beamsplitters are insensitive to input beam polarization. These beamsplitters feature high damage thresholds and can be integrated into a variety of laser applications. The beamsplitter coating is complemented by a high efficiency anti-reflection (AR) V-coating for enhanced performance. A precision excimer grade UV fused silica substrate, featuring a 10-5 surface quality and 5arcsecond parallelism, provides excellent thermal stability, low wavefront distortion, and ultra-low auto-fluorescence. For wedged versions, please contact our Sales Department.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Plate Beamsplitters
Product Number NT48-221
Product Name 1064nm Laser Non-Polarizing Plate Beamsplitter 12.5mm Dia
Beamsplitter Incidence 45° Incidence
Unlock Full Specs
to access all available technical data

Similar Products

Fresnel Beamsplitter - PR 703 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Beamsplitter Shape Rectangular
View Details
402_502 ULTRA Dualband Dichroic Beamsplitter - 7169 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
Plate Beamsplitters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type Partial Reflective
View Details
UV Beamsplitter, 50.0 x 50.0 mm, 4.00 mm Thickness, 50R/50T ratio - UVBS19-1 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Thickness 4 mm (0.1575 inch)
Wavelength Range 250 to 450 nm (2500 to 4500 Å)
View Details