Edmund Optics Inc. NIR Plate Beamsplitter 35 x 35mm 80R/20T NT68-428

Description
Many Beamsplitting Ratios Available Visible and NIR Coating Options Offered Multi-Layer AR Coated Second Surface C-Mounted Plate Beamsplitters Also Available Ideal for dual magnification imaging systems and for combining low power laser beams, TECHSPEC® Visible and NIR Plate Beamsplitters offer the optimum combination of polished, high quality optical-grade glass with minimum substrate thickness. The broadband dielectric coatings provide maximum throughput, ideal for minimizing ghost images, and have much less energy loss than metallic coatings. Back surfaces are multi-layer anti-reflection (AR) coated, reducing back reflections to less than 1.0% for each wavelength range. Note: These beamsplitters are designed for a 45° angle of incidence and random polarization.
Description
Many Beamsplitting Ratios Available Visible and NIR Coating Options Offered Multi-Layer AR Coated Second Surface C-Mounted Plate Beamsplitters Also Available Ideal for dual magnification imaging systems and for combining low power laser beams, TECHSPEC® Visible and NIR Plate Beamsplitters offer the optimum combination of polished, high quality optical-grade glass with minimum substrate thickness. The broadband dielectric coatings provide maximum throughput, ideal for minimizing ghost images, and have much less energy loss than metallic coatings. Back surfaces are multi-layer anti-reflection (AR) coated, reducing back reflections to less than 1.0% for each wavelength range. Note: These beamsplitters are designed for a 45° angle of incidence and random polarization.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
NIR Plate Beamsplitter 35 x 35mm 80R/20T
NT68-428
NIR Plate Beamsplitter 35 x 35mm 80R/20T NT68-428
Many Beamsplitting Ratios Available Visible and NIR Coating Options Offered Multi-Layer AR Coated Second Surface C-Mounted Plate Beamsplitters Also Available Ideal for dual magnification imaging systems and for combining low power laser beams, TECHSPEC® Visible and NIR Plate Beamsplitters offer the optimum combination of polished, high quality optical-grade glass with minimum substrate thickness. The broadband dielectric coatings provide maximum throughput, ideal for minimizing ghost images, and have much less energy loss than metallic coatings. Back surfaces are multi-layer anti-reflection (AR) coated, reducing back reflections to less than 1.0% for each wavelength range. Note: These beamsplitters are designed for a 45° angle of incidence and random polarization.
  • Many Beamsplitting Ratios Available
  • Visible and NIR Coating Options Offered
  • Multi-Layer AR Coated Second Surface
  • C-Mounted Plate Beamsplitters Also Available

Ideal for dual magnification imaging systems and for combining low power laser beams, TECHSPEC® Visible and NIR Plate Beamsplitters offer the optimum combination of polished, high quality optical-grade glass with minimum substrate thickness. The broadband dielectric coatings provide maximum throughput, ideal for minimizing ghost images, and have much less energy loss than metallic coatings. Back surfaces are multi-layer anti-reflection (AR) coated, reducing back reflections to less than 1.0% for each wavelength range.
Note: These beamsplitters are designed for a 45° angle of incidence and random polarization.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Plate Beamsplitters
Product Number NT68-428
Product Name NIR Plate Beamsplitter 35 x 35mm 80R/20T
Beamsplitter Incidence 45° Incidence
Beamsplitter Shape Square
Beamsplitter Diameter, Side Length, or Rectangular Length 35 mm (1.38 inch)
Rectangular Width 35 mm (1.38 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plate Beamsplitters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type Partial Reflective
View Details
UV Beamsplitter, 12.50 x 12.50 mm, 2.00 mm Thickness, 50R/50T ratio - UVBS12-1 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Thickness 2 mm (0.0787 inch)
Wavelength Range 250 to 450 nm (2500 to 4500 Å)
View Details
491_574 ULTRA Dualband Dichroic Beamsplitter - 7174 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
Fresnel Beamsplitter - PR 713 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Beamsplitter Shape Rectangular
View Details