Edmund Optics Inc. UV Plate Beamsplitter 50R/50T 50 x 50mm NT48-193

Description
Multiple Transmission/Reflect ion Ratios Available BBAR Coated Second Surface Fused Silica Substrate TECHSEPC® UV Plate Beamsplitters offer optimum performance in the 250 - 450nm spectral range and feature low absorption and negligible ghost reflections. The precision fused silica substrate has been designed to minimize the additional optical path length a beamsplitter adds to an imaging or photonic system. Available in multiple transmission/reflect ion ratios, TECHSEPC® UV Plate Beamsplitters are ideal for fluorescence imaging, biomedical and pharmaceutical applications, forensics, and spectroscopy. All coatings are designed for 45° AOI and random polarization.
Description
Multiple Transmission/Reflect ion Ratios Available BBAR Coated Second Surface Fused Silica Substrate TECHSEPC® UV Plate Beamsplitters offer optimum performance in the 250 - 450nm spectral range and feature low absorption and negligible ghost reflections. The precision fused silica substrate has been designed to minimize the additional optical path length a beamsplitter adds to an imaging or photonic system. Available in multiple transmission/reflect ion ratios, TECHSEPC® UV Plate Beamsplitters are ideal for fluorescence imaging, biomedical and pharmaceutical applications, forensics, and spectroscopy. All coatings are designed for 45° AOI and random polarization.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
UV Plate Beamsplitter 50R/50T 50 x 50mm
NT48-193
UV Plate Beamsplitter 50R/50T 50 x 50mm NT48-193
Multiple Transmission/Reflect ion Ratios Available BBAR Coated Second Surface Fused Silica Substrate TECHSEPC® UV Plate Beamsplitters offer optimum performance in the 250 - 450nm spectral range and feature low absorption and negligible ghost reflections. The precision fused silica substrate has been designed to minimize the additional optical path length a beamsplitter adds to an imaging or photonic system. Available in multiple transmission/reflect ion ratios, TECHSEPC® UV Plate Beamsplitters are ideal for fluorescence imaging, biomedical and pharmaceutical applications, forensics, and spectroscopy. All coatings are designed for 45° AOI and random polarization.
  • Multiple Transmission/Reflection Ratios Available
  • BBAR Coated Second Surface
  • Fused Silica Substrate

TECHSEPC® UV Plate Beamsplitters offer optimum performance in the 250 - 450nm spectral range and feature low absorption and negligible ghost reflections. The precision fused silica substrate has been designed to minimize the additional optical path length a beamsplitter adds to an imaging or photonic system. Available in multiple transmission/reflection ratios, TECHSEPC® UV Plate Beamsplitters are ideal for fluorescence imaging, biomedical and pharmaceutical applications, forensics, and spectroscopy. All coatings are designed for 45° AOI and random polarization.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Plate Beamsplitters
Product Number NT48-193
Product Name UV Plate Beamsplitter 50R/50T 50 x 50mm
Beamsplitter Shape Square
Beamsplitter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Rectangular Width 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plate Beamsplitters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type Partial Reflective
View Details
Broadband Dielectric Beamsplitter, UVFS, 76.2 mm, λ/10, 700-950 nm - 30Q20BS.2 - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type NC.2
View Details
500 ULTRA Longpass Dichroic Beamsplitter - 7761 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
Fresnel Beamsplitter - PR 713 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Beamsplitter Shape Rectangular
View Details