Edmund Optics Inc. 25mm Square Broadband Polarizing Plate Beamsplitter NT48-545

Description
Wire Grid Technology Reflects S-Polarized Light, Transmits P-Polarized Light Ideal for High Temperature Environments Broadband Polarizing Plate Beamsplitters consist of a thin layer of aluminum MicroWires™ adhered to a glass window. These beamsplitters are an alternative and economical substitute for ruled or holographic wire grid polarizers. Providing exceptional image contrast and uniformity, these beamsplitters are ideal for applications requiring large angular apertures and high throughput. Note: MicroWires™ are very fragile. Handle these beamsplitters with care.If the operating temperature will exceed 100°C, turn the MicroWires™ surface away from the input beam for optimum performance. At temperatures below 100°C, the MicroWires™ can be oriented towards the input beam.
Description
Wire Grid Technology Reflects S-Polarized Light, Transmits P-Polarized Light Ideal for High Temperature Environments Broadband Polarizing Plate Beamsplitters consist of a thin layer of aluminum MicroWires™ adhered to a glass window. These beamsplitters are an alternative and economical substitute for ruled or holographic wire grid polarizers. Providing exceptional image contrast and uniformity, these beamsplitters are ideal for applications requiring large angular apertures and high throughput. Note: MicroWires™ are very fragile. Handle these beamsplitters with care.If the operating temperature will exceed 100°C, turn the MicroWires™ surface away from the input beam for optimum performance. At temperatures below 100°C, the MicroWires™ can be oriented towards the input beam.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
25mm Square Broadband Polarizing Plate Beamsplitter
NT48-545
25mm Square Broadband Polarizing Plate Beamsplitter NT48-545
Wire Grid Technology Reflects S-Polarized Light, Transmits P-Polarized Light Ideal for High Temperature Environments Broadband Polarizing Plate Beamsplitters consist of a thin layer of aluminum MicroWires™ adhered to a glass window. These beamsplitters are an alternative and economical substitute for ruled or holographic wire grid polarizers. Providing exceptional image contrast and uniformity, these beamsplitters are ideal for applications requiring large angular apertures and high throughput. Note: MicroWires™ are very fragile. Handle these beamsplitters with care.If the operating temperature will exceed 100°C, turn the MicroWires™ surface away from the input beam for optimum performance. At temperatures below 100°C, the MicroWires™ can be oriented towards the input beam.
  • Wire Grid Technology
  • Reflects S-Polarized Light, Transmits P-Polarized Light
  • Ideal for High Temperature Environments

Broadband Polarizing Plate Beamsplitters consist of a thin layer of aluminum MicroWires™ adhered to a glass window. These beamsplitters are an alternative and economical substitute for ruled or holographic wire grid polarizers. Providing exceptional image contrast and uniformity, these beamsplitters are ideal for applications requiring large angular apertures and high throughput. Note: MicroWires™ are very fragile. Handle these beamsplitters with care.If the operating temperature will exceed 100°C, turn the MicroWires™ surface away from the input beam for optimum performance. At temperatures below 100°C, the MicroWires™ can be oriented towards the input beam.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Plate Beamsplitters
Product Number NT48-545
Product Name 25mm Square Broadband Polarizing Plate Beamsplitter
Beamsplitter Incidence 45° Incidence
Beamsplitter Shape Square
Beamsplitter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plate Beamsplitters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type Partial Reflective
View Details
Fresnel Beamsplitter - PR 775 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Beamsplitter Shape Rectangular
View Details
559 ULTRA Longpass Dichroic Beamsplitter - 7112 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
Neutral Density Filter, Circular Variable Metallic, UVFS, 50 mm, 0-4 OD - 50FS04DV.4 - Newport MKS
Specs
Thickness 2 mm (0.0787 inch)
Wedged Wedged
Wavelength Range 250 to 2500 nm (2500 to 25000 Å)
View Details