Edmund Optics Inc. 12.5mm X 17.5mm, 75R/25T, Plate Beamsplitter NT46-606

Description
Low Cost Design Multiple Sizes Available Many Beamsplitting Ratios Available Our Plate Beamsplitters are available in a variety of configurations to meet a variety of application needs. Many are available with an anti-reflection (AR) coated second surface to enhance each beamsplitters overall efficiency and to prevent unwanted ghost reflections. For custom sizes or alternate reflection/transmiss ion ratios, please contact our Sales Department.
Description
Low Cost Design Multiple Sizes Available Many Beamsplitting Ratios Available Our Plate Beamsplitters are available in a variety of configurations to meet a variety of application needs. Many are available with an anti-reflection (AR) coated second surface to enhance each beamsplitters overall efficiency and to prevent unwanted ghost reflections. For custom sizes or alternate reflection/transmiss ion ratios, please contact our Sales Department.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
12.5mm X 17.5mm, 75R/25T, Plate Beamsplitter
NT46-606
12.5mm X 17.5mm, 75R/25T, Plate Beamsplitter NT46-606
Low Cost Design Multiple Sizes Available Many Beamsplitting Ratios Available Our Plate Beamsplitters are available in a variety of configurations to meet a variety of application needs. Many are available with an anti-reflection (AR) coated second surface to enhance each beamsplitters overall efficiency and to prevent unwanted ghost reflections. For custom sizes or alternate reflection/transmiss ion ratios, please contact our Sales Department.
  • Low Cost Design
  • Multiple Sizes Available
  • Many Beamsplitting Ratios Available

Our Plate Beamsplitters are available in a variety of configurations to meet a variety of application needs. Many are available with an anti-reflection (AR) coated second surface to enhance each beamsplitters overall efficiency and to prevent unwanted ghost reflections. For custom sizes or alternate reflection/transmission ratios, please contact our
Sales Department.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Plate Beamsplitters
Product Number NT46-606
Product Name 12.5mm X 17.5mm, 75R/25T, Plate Beamsplitter
Beamsplitter Shape Rectangular
Beamsplitter Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
Rectangular Width 17.5 mm (0.6890 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plate Beamsplitters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type Partial Reflective
View Details
Neutral Density Filter, Circular Variable Metallic, UVFS, 50 mm, 0-2 OD - 50FS02DV.2 - Newport MKS
Specs
Thickness 2 mm (0.0787 inch)
Wedged Wedged
Wavelength Range 250 to 2500 nm (2500 to 25000 Å)
View Details
437_514_603 ULTRA Triband Dichroic Beamsplitter - 7186 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
Fresnel Beamsplitter - PR 757 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Beamsplitter Shape Rectangular
View Details