Edmund Optics Inc. 75mm X 75mm, 30R/70T, Plate Beamsplitter NT46-640

Description
Low Cost Design Multiple Sizes Available Many Beamsplitting Ratios Available Our Plate Beamsplitters are available in a variety of configurations to meet a variety of application needs. Many are available with an anti-reflection (AR) coated second surface to enhance each beamsplitters overall efficiency and to prevent unwanted ghost reflections. For custom sizes or alternate reflection/transmiss ion ratios, please contact our Sales Department.
Description
Low Cost Design Multiple Sizes Available Many Beamsplitting Ratios Available Our Plate Beamsplitters are available in a variety of configurations to meet a variety of application needs. Many are available with an anti-reflection (AR) coated second surface to enhance each beamsplitters overall efficiency and to prevent unwanted ghost reflections. For custom sizes or alternate reflection/transmiss ion ratios, please contact our Sales Department.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
75mm X 75mm, 30R/70T, Plate Beamsplitter
NT46-640
75mm X 75mm, 30R/70T, Plate Beamsplitter NT46-640
Low Cost Design Multiple Sizes Available Many Beamsplitting Ratios Available Our Plate Beamsplitters are available in a variety of configurations to meet a variety of application needs. Many are available with an anti-reflection (AR) coated second surface to enhance each beamsplitters overall efficiency and to prevent unwanted ghost reflections. For custom sizes or alternate reflection/transmiss ion ratios, please contact our Sales Department.
  • Low Cost Design
  • Multiple Sizes Available
  • Many Beamsplitting Ratios Available

Our Plate Beamsplitters are available in a variety of configurations to meet a variety of application needs. Many are available with an anti-reflection (AR) coated second surface to enhance each beamsplitters overall efficiency and to prevent unwanted ghost reflections. For custom sizes or alternate reflection/transmission ratios, please contact our
Sales Department.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Plate Beamsplitters
Product Number NT46-640
Product Name 75mm X 75mm, 30R/70T, Plate Beamsplitter
Beamsplitter Shape Square
Beamsplitter Diameter, Side Length, or Rectangular Length 75 mm (2.95 inch)
Rectangular Width 75 mm (2.95 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Plate Beamsplitters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type Partial Reflective
View Details
Nd:YAG Beamsplitter, High-Energy, 50/50, 50.8 mm, 532 nm, S-Pol - 20Q20HBS.27S - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details
499_654 ULTRA Dualband Dichroic Beamsplitter - 7143 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
Fresnel Beamsplitter - PR 765 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Beamsplitter Shape Rectangular
View Details