Edmund Optics Inc. 12.5mm Diameter, 75R/25T, Plate Beamsplitter NT46-666

Description
Low Cost Design Multiple Sizes Available Many Beamsplitting Ratios Available Our Plate Beamsplitters are available in a variety of configurations to meet a variety of application needs. Many are available with an anti-reflection (AR) coated second surface to enhance each beamsplitters overall efficiency and to prevent unwanted ghost reflections. For custom sizes or alternate reflection/transmiss ion ratios, please contact our Sales Department.
Description
Low Cost Design Multiple Sizes Available Many Beamsplitting Ratios Available Our Plate Beamsplitters are available in a variety of configurations to meet a variety of application needs. Many are available with an anti-reflection (AR) coated second surface to enhance each beamsplitters overall efficiency and to prevent unwanted ghost reflections. For custom sizes or alternate reflection/transmiss ion ratios, please contact our Sales Department.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
12.5mm Diameter, 75R/25T, Plate Beamsplitter
NT46-666
12.5mm Diameter, 75R/25T, Plate Beamsplitter NT46-666
Low Cost Design Multiple Sizes Available Many Beamsplitting Ratios Available Our Plate Beamsplitters are available in a variety of configurations to meet a variety of application needs. Many are available with an anti-reflection (AR) coated second surface to enhance each beamsplitters overall efficiency and to prevent unwanted ghost reflections. For custom sizes or alternate reflection/transmiss ion ratios, please contact our Sales Department.
  • Low Cost Design
  • Multiple Sizes Available
  • Many Beamsplitting Ratios Available

Our Plate Beamsplitters are available in a variety of configurations to meet a variety of application needs. Many are available with an anti-reflection (AR) coated second surface to enhance each beamsplitters overall efficiency and to prevent unwanted ghost reflections. For custom sizes or alternate reflection/transmission ratios, please contact our
Sales Department.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Plate Beamsplitters
Product Number NT46-666
Product Name 12.5mm Diameter, 75R/25T, Plate Beamsplitter
Beamsplitter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Beamsplitter, High-Energy, 50/50, 25.4 mm, 1064 nm, P-Pol - 10Q20HBS.33P - Newport MKS
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Type Polarizing
Beamsplitter Coating Antireflection Coating
View Details
Plate Beamsplitters -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Coating Antireflection Coating
Coating Type Partial Reflective
View Details
501_591 Dualband Dichroic Beamsplitter - 7091 - Alluxa, Inc.
Specs
Beamsplitter Incidence 45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length 25.2 mm (0.9921 inch)
Rectangular Width 35.6 mm (1.4 inch)
View Details
Fresnel Beamsplitter - PR 775 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Beamsplitter Shape Rectangular
View Details