Win Source Electronics Datasheets for Rotary Limit Switches
Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory and/or industrial applications; however, because these switches contain mechanical parts, they wear over time. Typically, rotary limit switches are slower than noncontact, electrical devices such as proximity sensors and photoelectric sensors.
Rotary Limit Switches: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Alternative Parts (Cross-Reference): Cross Manufacturer: Omron Electronics Inc-EMC Div Category: Switches Limit Switches Series: V Packaging: Bulk Operating Temperature: -25°C ~ 80°C Mounting Type: Chassis Mount Mounting Type: V-152 Product... | |
| Category: Switches - Limit Switches Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Architecture: Current Sink, Current Source Core Processor: Rabbit 6000 RAM Size: 1K x 16 Peripherals: Power-Fail Reset, WDT... | |
| Manufacturer: C&K Components Win Source Part Number: 849576-ZMA00A150L04P C Series: ZMA Features: Switch Package: Tray Family Name: ZMA00A150 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market:... | |
| Manufacturer: C&K Components Win Source Part Number: 935893-TFCGV3VT105BC Series: TF Operating Temperature Range: -40°C ~ 85°C Features: Switch SPDT Chassis Mount Package: Bulk Mounting: Chassis Mount Family Name: TFCGV3 Categories:... | |
| Manufacturer: C&K Win Source Part Number: 1323815-ZMA03A150L04 PC Category: Switches>Limit Switches Packaging: Tray Termination Style: PC Pin Voltage Rating - AC: 125 V Voltage Rating - DC: 24 V Standard... | |
| Manufacturer: C&K Win Source Part Number: 790407-TMCGD6SA1040C Series: TM Packaging: Bulk Termination Style: Quick Connect - 0.187" (4.7mm) Operating Temperature Range: -55°C ~ 150°C Current Rating: 10A (AC), 500mA (DC)... | |
| Manufacturer: E-Switch Win Source Part Number: 849266-TS0101F020P Series: TS Features: Switch Package: Bulk Family Name: TS0101 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. | |
| Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 764649-ZV50E70C04 Series: ZV Packaging: Bulk Termination Style: Quick Connect - 0.110" (2.8mm) Operating Temperature Range: -40°C ~ 120°C Current Rating:... | |
| Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 798988-V3L-3296 Series: V3L Packaging: Bulk Termination Style: Solder Lug Current Rating: 15A (AC), 500mA (DC) Voltage Rating - AC: 125V... | |
| Manufacturer: Honeywell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001281-ZW10F15CD1-Z Termination: Solder Current Rating: 100 mA Mounting: SMD (SMT) Ratings: IP67 Switch Function: On-Mom... | |
| Manufacturer: Honeywell Win Source Part Number: 904319-ZM50E10C01 Series: ZM Operating Temperature Range: -40°C ~ 120°C Features: Switch SPDT Chassis Mount Package: Bulk Mounting: Chassis Mount Family Name: ZM50 Categories: Switches... | |
| Manufacturer: Honeywell Win Source Part Number: 904364-ZX40E50C01 Series: * Features: Switch Package: Box Family Name: ZX40 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. | |
| Manufacturer: Omron Automation and Safety Win Source Part Number: 1323779-Z-15GD55-B Category: Switches>Limit Switches Packaging: Tray Termination Style: Screw Terminal Ingress Protection: IP62 Voltage Rating - AC: 125 V Voltage Rating... | |
| Manufacturer: Omron Automation and Safety Win Source Part Number: 1323785-Z-15GD-B Category: Switches>Limit Switches Packaging: Tray Termination Style: Screw Terminal Ingress Protection: IP00 Voltage Rating - AC: 125 V Voltage Rating... | |
| Manufacturer: Omron Automation and Safety Win Source Part Number: 1323851-Z-15GW22-B Category: Switches>Limit Switches Packaging: Tray Termination Style: Screw Terminal Ingress Protection: IP00 Voltage Rating - AC: 125 V Voltage Rating... | |
| Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1102185-SS-5GL2 Packaging: Bulk Termination Style: Solder Lug Current Rating: 5A (AC), 4A (DC) Ingress Protection: IP40 Voltage Rating - AC: 125V... | |
| Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1278793-V-155-1C25 Packaging: Bulk Termination Style: Quick Connect - 0.187" (4.7mm) Mounting Style: Chassis Mount Ingress Protection: IP40 Voltage Rating - AC:... | |
| Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1323807-V-153-1A5 Category: Switches>Limit Switches Packaging: Bulk Termination Style: Solder, Quick Connect - 0.187" (4.7mm) Ingress Protection: IP40 Voltage Rating - AC:... | |
| Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 809996-SS-5GLD Packaging: Tray Termination Style: PC Pin Mounting Style: Through Hole Ingress Protection: IP40 Voltage Rating - AC: 125V Circuit: SPDT... | |
| Manufacturer: Omron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013183-WLH255 Termination: Screw Switch Function: On-Mom Categories: Snap Action,Limit Switches Alternative Parts (Cross-Reference): WLH255WLH2-55; Popularity:... | |
| Manufacturer: Omron Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225797-TL4019-40242 TM Categories: Snap Action,Limit Switches Alternative Parts (Cross-Reference): TL401940242TM; Popularity: Medium Fake Threat In... | |
| Manufacturer: Omron Win Source Part Number: 902391-V-151-1C25 Series: V Operating Temperature Range: -25°C ~ 80°C Features: Switch SPDT Chassis Mount Package: Bulk Mounting: Chassis Mount Family Name: V-151 Categories: Switches... | |
| Manufacturer: Omron Win Source Part Number: 902392-V-15-1C25 Series: V Operating Temperature Range: -25°C ~ 80°C Features: Switch SPDT Chassis Mount Package: Bulk Mounting: Chassis Mount Family Name: V-15 Categories: Switches... | |
| Manufacturer: Omron Win Source Part Number: 902393-V-153-1C25 Series: V Operating Temperature Range: -25°C ~ 80°C Features: Switch SPDT Chassis Mount Package: Bulk Mounting: Chassis Mount Family Name: V-153 Categories: Switches... | |
| Manufacturer: Omron Win Source Part Number: 902394-V-154-1C25 Series: V Operating Temperature Range: -25°C ~ 80°C Features: Switch SPDT Chassis Mount Package: Bulk Mounting: Chassis Mount Family Name: V-154 Categories: Switches... | |
| Manufacturer: Omron Win Source Part Number: 902396-V-15G3-1C24-K Series: V Operating Temperature Range: -25°C ~ 80°C Features: Switch SPDT Chassis Mount Package: Tray Mounting: Chassis Mount Part Status: Obsolete Categories: Switches... | |
| Manufacturer: Tyco Electronics Win Source Part Number: 1262721-SW-437 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance | |
| Win Source Part Number: 1013047-V7-5F17D8-28 9 Category: Switches>Limit Switches Series: V7 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 100 Circuit:... | |
| Win Source Part Number: 1024116-V7-7B10D8-27 4 Category: Switches>Limit Switches Series: V7 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC:... | |
| Win Source Part Number: 1026070-V15T22-SC200 -01 Category: Switches>Limit Switches Series: V15 Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1,200 Circuit: SPST-NC Switch Function:... | |
| Win Source Part Number: 1028183-V3L-3339 Category: Switches>Limit Switches Series: V3L Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package:... | |
| Win Source Part Number: 1034376-ZMSMH0130T10 PMC Category: Switches>Limit Switches Series: ZMSM Termination Style: PC Pin Package: Tray Ingress Protection: IP65 - Dust Tight, Water Resistant Voltage Rating - DC: 12... | |
| Win Source Part Number: 1036266-V7-1A27D8-20 7 Category: Switches>Limit Switches Series: V7 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 100 Circuit:... | |
| Win Source Part Number: 1039449-Z-15G-C Category: Switches>Limit Switches Series: Z Termination Style: Solder Lug Package: Bulk Ingress Protection: IP00 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1046198-WLS1A11AQ-P0 2 Category: Switches>Limit Switches Series: WLS Termination Style: Wireless Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Standard Package: 1 Circuit: SPDT Switch Function:... | |
| Win Source Part Number: 1046353-V7-1C29D7 Category: Switches>Limit Switches Series: V7 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 125... | |
| Win Source Part Number: 1050740-V-1625-1C25( R) Category: Switches>Limit Switches Series: V Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 250 V Voltage... | |
| Win Source Part Number: 1067685-XCKP2145P16 Category: Switches>Limit Switches Series: XCKP Termination Style: Screw Terminal Package: Box Ingress Protection: IP66/IP67 - Dust Tight, Water Resistant, Waterproof Voltage Rating - AC: 240... | |
| Win Source Part Number: 1068339-V3L-2436 Category: Switches>Limit Switches Series: V3L Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Standard Package: 100 Circuit: SPDT Switch Function: On-Mom... | |
| Win Source Part Number: 1103585-V-15-1A5 Category: Switches>Limit Switches Series: V Termination Style: Solder, Quick Connect - 0.187" (4.7mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 250 V Voltage... | |
| Win Source Part Number: 1103586-V-15-3A5 Category: Switches>Limit Switches Series: V Termination Style: Solder, Quick Connect - 0.187" (4.7mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 250 V Voltage... | |
| Win Source Part Number: 1106300-ZM90G20F01 Category: Switches>Limit Switches Series: ZM Termination Style: PC Pin Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1,000 Circuit: SPDT Switch Function: On-Mom... | |
| Win Source Part Number: 1122422-ZX10C30C01 Category: Switches>Limit Switches Series: ZX Termination Style: PC Pin Package: Box Ingress Protection: IP40 Voltage Rating - DC: 48 V Standard Package: 1,000 Circuit: SPDT... | |
| Win Source Part Number: 1154452-TFECK6ST1640 C Category: Switches>Limit Switches Series: TF Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 277 V Voltage Rating - DC:... | |
| Win Source Part Number: 1174816-V15T22-CP200 Category: Switches>Limit Switches Series: V15 Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1,200 Circuit: SPST-NO... | |
| Win Source Part Number: 1185880-TF2CFH8ST104 0C Category: Switches>Limit Switches Series: TF2 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 1 Circuit:... | |
| Win Source Part Number: 1205938-V7-1C17D8-29 4 Category: Switches>Limit Switches Series: V7 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC:... | |
| Win Source Part Number: 1213770-UP01DTBNLA04 Category: Switches>Limit Switches Series: UP01 Termination Style: PC Pin Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package:... | |
| Win Source Part Number: 1233433-SSG-01L2P Category: Switches>Limit Switches Series: SSG Termination Style: PC Pin Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233434-SSG-01L2T Category: Switches>Limit Switches Series: SSG Termination Style: Quick Connect - 0.110" (2.8mm) Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating... | |
| Win Source Part Number: 1233435-SSG-01L2T-5 Category: Switches>Limit Switches Series: SSG Termination Style: Quick Connect - 0.110" (2.8mm) Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating... | |
| Win Source Part Number: 1233436-SSG-5L3-3H Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233437-SSG013H5 Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233438-SSG01L13H Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233439-SSG01L23H Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233440-SSG-5L1P-5 Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 500 Circuit: SPDT... | |
| Win Source Part Number: 1233441-SSG-5L3P Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 500 Circuit: SPDT... | |
| Win Source Part Number: 1233442-SSG-5H Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233443-SSG-5P Category: Switches>Limit Switches Series: SSG Termination Style: PC Pin Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233444-SSG-5P-5 Category: Switches>Limit Switches Series: SSG Termination Style: PC Pin Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233445-SSG-5T Category: Switches>Limit Switches Series: SSG Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating... | |
| Win Source Part Number: 1233446-SSG-5L1H Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233447-SSG-5L1P Category: Switches>Limit Switches Series: SSG Termination Style: PC Pin Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233448-SSG-5L2H Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233449-SSG-5L2P Category: Switches>Limit Switches Series: SSG Termination Style: PC Pin Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233450-SSG-5L2T Category: Switches>Limit Switches Series: SSG Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating... | |
| Win Source Part Number: 1233451-SSG-01P Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233452-SSG-01P-5 Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233453-SSG-01T Category: Switches>Limit Switches Series: SSG Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating... | |
| Win Source Part Number: 1233454-SSG-01T-5 Category: Switches>Limit Switches Series: SSG Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating... | |
| Win Source Part Number: 1233455-SSG-01L1H Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233456-SSG-01L1P Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233457-SSG-01L1P-5 Category: Switches>Limit Switches Series: SSG Termination Style: PC Pin Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233458-SSG-01L1T Category: Switches>Limit Switches Series: SSG Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating... | |
| Win Source Part Number: 1233459-SSG-01L3P Category: Switches>Limit Switches Series: SSG Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Voltage Rating - DC: 30... | |
| Win Source Part Number: 1233461-SS-5T Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package:... | |
| Win Source Part Number: 1233462-SS-5GL-FD1 Category: Switches>Limit Switches Series: SS Termination Style: PC Pin Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 400 Circuit: SPDT... | |
| Win Source Part Number: 1233463-SS-5GL-FD2 Category: Switches>Limit Switches Series: SS Termination Style: PC Pin Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 400 Circuit: SPDT... | |
| Win Source Part Number: 1233464-SS-5GL-F Category: Switches>Limit Switches Series: SS Termination Style: Solder Lug Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 500 Circuit: SPDT... | |
| Win Source Part Number: 1233465-SS-5GLT Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package:... | |
| Win Source Part Number: 1233469-SS-5GL2D Category: Switches>Limit Switches Series: SS Termination Style: PC Pin Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 500 Circuit: SPDT... | |
| Win Source Part Number: 1233470-SS-5GL2D1 Category: Switches>Limit Switches Series: SS Termination Style: PC Pin Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 400 Circuit: SPDT... | |
| Win Source Part Number: 1233471-SS-5GL2D2 Category: Switches>Limit Switches Series: SS Termination Style: PC Pin Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 400 Circuit: SPDT... | |
| Win Source Part Number: 1233472-SS-5GL2-FD1 Category: Switches>Limit Switches Series: SS Termination Style: PC Pin Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 400 Circuit: SPDT... | |
| Win Source Part Number: 1233473-SS-5GL2-FD2 Category: Switches>Limit Switches Series: SS Termination Style: PC Pin Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 400 Circuit: SPDT... | |
| Win Source Part Number: 1233474-SS-5GL2-FT Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package:... | |
| Win Source Part Number: 1233475-SS-5GL2T Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package:... | |
| Win Source Part Number: 1233476-SS-5GL14-F Category: Switches>Limit Switches Series: SS Termination Style: Solder Lug Package: Tray Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 500 Circuit: SPDT... | |
| Win Source Part Number: 1233504-SS-5GL-3D Category: Switches>Limit Switches Series: SS Termination Style: PC Pin Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 500 Circuit: SPST-NO... | |
| Win Source Part Number: 1233505-SS-5GL-F-3D Category: Switches>Limit Switches Series: SS Termination Style: PC Pin Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 500 Circuit: SPST-NO... | |
| Win Source Part Number: 1233508-SS-5GL-3 Category: Switches>Limit Switches Series: SS Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 500 Circuit: SPST-NO... | |
| Win Source Part Number: 1233509-SS-5GL-3T-T Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package:... | |
| Win Source Part Number: 1233510-SS-5GL-F-3T Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package:... | |
| Win Source Part Number: 1233512-SS-5GL2-3 Category: Switches>Limit Switches Series: SS Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 500 Circuit: SPST-NO... | |
| Win Source Part Number: 1233513-SS-5GL2-3T Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package:... | |
| Win Source Part Number: 1233531-SS-5GL-F-2T Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package:... | |
| Win Source Part Number: 1233532-SS-5GL2-2 Category: Switches>Limit Switches Series: SS Termination Style: Solder Lug Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 500 Circuit: SPST-NC... | |
| Win Source Part Number: 1233533-SS-5GL2-2T Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package:... | |
| Win Source Part Number: 1233551-SS-5GL-FD Category: Switches>Limit Switches Series: SS Termination Style: PC Pin Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package: 500 Circuit: SPDT... | |
| Win Source Part Number: 1233556-SS-5GL-FT Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package:... | |
| Win Source Part Number: 1233557-SS-5GLT-T Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package:... | |
| Win Source Part Number: 1233559-SS-5GL13-FT Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package:... | |
| Win Source Part Number: 1233560-SS-5GL13T Category: Switches>Limit Switches Series: SS Termination Style: Quick Connect - 0.110" (2.8mm) Package: Bulk Ingress Protection: IP40 Voltage Rating - AC: 125 V Standard Package:... | |
| Win Source Part Number: 1233591-SS-5GL21D-12 Category: Switches>Limit Switches Series: SS Package: Box Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH... | |
| Win Source Part Number: 1233592-SS-5GLD-12 Category: Switches>Limit Switches Series: SS Package: Box Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS:... | |
| Win Source Part Number: 1233631-SS-5GL1731 Category: Switches>Limit Switches Series: SS Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.7000 Mfr:... | |
| Win Source Part Number: 1233632-SS-5GL4025 Category: Switches>Limit Switches Series: SS Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.7000 Mfr:... | |
| Win Source Part Number: 1233633-SS-5GLT BY KRX Category: Switches>Limit Switches Series: SS Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS:... | |
| Win Source Part Number: 1233635-SZL-WLC-A-N Category: Switches>Limit Switches Series: SZL-WL Termination Style: Screw Terminal Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Voltage... | |
| Win Source Part Number: 1233636-SZL-WLC-B-N Category: Switches>Limit Switches Series: SZL-WL Termination Style: Screw Terminal Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Voltage... | |
| Win Source Part Number: 1233637-SZL-WL-E-N Category: Switches>Limit Switches Series: SZL-WL Termination Style: Screw Terminal Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Voltage... | |
| Win Source Part Number: 1233638-SZL-WL-F-N Category: Switches>Limit Switches Series: SZL-WL Termination Style: Screw Terminal Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Voltage... | |
| Win Source Part Number: 1233639-SZL-WL-K-N Category: Switches>Limit Switches Series: SZL-WL Termination Style: Screw Terminal Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Voltage... | |
| Win Source Part Number: 1233640-SZL-VL-S-A-N -M Category: Switches>Limit Switches Series: SZL-VL-S Termination Style: Cable Gland Features: Nylon Roller Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating -... | |
| Win Source Part Number: 1233641-SZL-VL-S-B-N -M Category: Switches>Limit Switches Series: SZL-VL-S Termination Style: Cable Gland Features: Nylon Roller Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating -... | |
| Win Source Part Number: 1233642-SZL-VL-S-C-N -M Category: Switches>Limit Switches Series: SZL-VL-S Termination Style: Cable Gland Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 380 V... | |
| Win Source Part Number: 1233643-SZL-VL-S-D-N -M Category: Switches>Limit Switches Series: SZL-VL-S Termination Style: Cable Gland Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 380 V... | |
| Win Source Part Number: 1233644-SZL-VL-S-F-N -M Category: Switches>Limit Switches Series: SZL-VL-S Termination Style: Cable Gland Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 380 V... | |
| Win Source Part Number: 1233645-SZL-VL-S-G-N -M Category: Switches>Limit Switches Series: SZL-VL-S Termination Style: Cable Gland Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 380 V... | |
| Win Source Part Number: 1233646-SZL-VL-S-H-N -M Category: Switches>Limit Switches Series: SZL-VL-S Termination Style: Cable Gland Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 380 V... | |
| Win Source Part Number: 1233647-SZL-VL-S-I-N -M Category: Switches>Limit Switches Series: SZL-VL-S Termination Style: Cable Gland Features: Steel Roller Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating -... | |
| Win Source Part Number: 1233648-SZL-VL-A Category: Switches>Limit Switches Series: SZL-VL Termination Style: Cable Gland Package: Bulk Ingress Protection: IP64 - Dust Tight, Water Resistant Voltage Rating - AC: 250 V... | |
| Win Source Part Number: 1233649-SZL-VL-B Category: Switches>Limit Switches Series: SZL-VL Termination Style: Cable Gland Package: Bulk Ingress Protection: IP64 - Dust Tight, Water Resistant Voltage Rating - AC: 250 V... | |
| Win Source Part Number: 1233650-SZL-VL-C Category: Switches>Limit Switches Series: SZL-VL Termination Style: Cable Gland Package: Bulk Ingress Protection: IP64 - Dust Tight, Water Resistant Voltage Rating - AC: 250 V... | |
| Win Source Part Number: 1233651-SZL-VL-E Category: Switches>Limit Switches Series: SZL-VL Termination Style: Cable Gland Package: Bulk Ingress Protection: IP64 - Dust Tight, Water Resistant Voltage Rating - AC: 250 V... | |
| Win Source Part Number: 1233652-SZL-VL-F Category: Switches>Limit Switches Series: SZL-VL Termination Style: Cable Gland Package: Bulk Ingress Protection: IP64 - Dust Tight, Water Resistant Voltage Rating - AC: 250 V... | |
| Win Source Part Number: 1233653-SZL-VL-H Category: Switches>Limit Switches Series: SZL-VL Termination Style: Cable Gland Package: Bulk Ingress Protection: IP64 - Dust Tight, Water Resistant Voltage Rating - AC: 250 V... | |
| Win Source Part Number: 1233654-SZL-VL-I Category: Switches>Limit Switches Series: SZL-VL Termination Style: Cable Gland Package: Bulk Ingress Protection: IP64 - Dust Tight, Water Resistant Voltage Rating - AC: 250 V... | |
| Win Source Part Number: 1233655-SZL-VL-J Category: Switches>Limit Switches Series: SZL-VL Termination Style: Cable Gland Package: Bulk Ingress Protection: IP64 - Dust Tight, Water Resistant Voltage Rating - AC: 250 V... | |
| Win Source Part Number: 1233656-SSCEB31C Category: Switches>Limit Switches Series: SSCE Termination Style: Cable Leads Features: Cable Length 3m Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof Voltage Rating -... | |
| Win Source Part Number: 1314787-ZW10F15CD1 Category: Switches>Limit Switches Series: ZW Termination Style: Solder Lug Package: Tray Ingress Protection: IP00 Voltage Rating - AC: 125 V Circuit: SPDT Switch Function: On-Mom... | |
| Win Source Part Number: 1315101-TL8012-S3024 M Category: Switches>Limit Switches Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9065 Mfr:... | |
| Win Source Part Number: 1337198-V7-6C17D8-26 3 Category: Switches - Limit Switches Series: V7 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Voltage Rating... | |
| Win Source Part Number: 1376138-V-21-2C6 Category: Switches - Limit Switches Temperature Range - Operating: -25°C ~ 80°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376139-Z-15GQ21-B Category: Switches - Limit Switches Temperature Range - Operating: -25°C ~ 80°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376143-VX-56-1A3 Category: Switches - Limit Switches Temperature Range - Operating: -25°C ~ 80°C Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Mfr:... | |
| Win Source Part Number: 1376150-V15S05-EZ015 -K01 Category: Switches - Limit Switches Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited)... | |
| Win Source Part Number: 1376159-V-10-1A4 Category: Switches - Limit Switches Temperature Range - Operating: -25°C ~ 80°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376161-V-165-1A5 Category: Switches - Limit Switches Temperature Range - Operating: -25°C ~ 80°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376174-ZC-Q2155 Category: Switches - Limit Switches Temperature Range - Operating: -10°C ~ 80°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1376339-V-15G2-1C25- K Category: Switches - Limit Switches Temperature Range - Operating: -25°C ~ 80°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited)... | |
| Win Source Part Number: 958017-V7-1A28D882 Category: Switches>Limit Switches Series: V7 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 100 Circuit: SPST-NO... | |
| Win Source Part Number: 992393-ZMSMH3130P00P LC Category: Switches>Limit Switches Series: ZMSM Termination Style: PC Pin Features: Support Posts Package: Bulk Ingress Protection: IP65 - Dust Tight, Water Resistant Voltage Rating... | |
| Win Source Part Number: 995589-V7-1X2AD8-750 Category: Switches>Limit Switches Series: V7 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Standard Package: 100 Circuit: SPST-NO... |
| << Prev |