Acme Chip Technology Co., Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6 7 8 10 20 30 40 50 60 100 150 187
Product Name Notes
1.5KE, DO-201, 12.8V, 21.2V, BOX
1.5KE, DO-201, 128V, 207V, BOX
1.5KE, DO-201, 13.6V, 22.5V, BOX
1.5KE, DO-201, 136V, 219V, BOX
1.5KE, DO-201, 145V, 234V, BOX
1.5KE, DO-201, 15.3V, 25.2V, BOX
1.5KE, DO-201, 154V, 246V, BOX
1.5KE, DO-201, 17.1V, 27.7V, BOX
1.5KE, DO-201, 171V, 274V, BOX
1.5KE, DO-201, 18.8V, 30.6V, BOX
1.5KE, DO-201, 20.5V, 33.2V, BOX
1.5KE, DO-201, 214V, 344V, BOX
1.5KE, DO-201, 23.1V, 37.5V, BOX
1.5KE, DO-201, 25.6V, 41.4V, BOX
1.5KE, DO-201, 256V, 414V, AUTO,
1.5KE, DO-201, 256V, 414V, BOX
1.5KE, DO-201, 28.2V, 45.7V, BOX
1.5KE, DO-201, 30.8V, 49.9V, BOX
1.5KE, DO-201, 300V, 482V, BOX
Circuit Protection - TVS
DIODE TVS 11.1VWM 18.2VC DO-201A
DIODE TVS 111VWM 179VC DO-201AD
DIODE TVS 12.8VWM 21.2VC DO-201A
DIODE TVS 128VWM 207VC DO-201AD
DIODE TVS 13.6VWM 22.5VC DO-201A
DIODE TVS 136VWM 219VC DO-201AD
DIODE TVS 145VWM 234VC DO-201AD
DIODE TVS 15.3VWM 25.2VC DO-201A
DIODE TVS 154VWM 246VC DO-201AD
DIODE TVS 17.1VWM 27.7VC DO-201A
DIODE TVS 171VWM 274VC DO-201AD
DIODE TVS 18.8VWM 30.6VC DO-201A
DIODE TVS 185VWM 328VC DO-201AD
DIODE TVS 20.5VWM 33.2VC DO-201A
DIODE TVS 214VWM 344VC DO-201AD
DIODE TVS 23.1VWM 37.5VC DO-201A
DIODE TVS 25.6VWM 41.4VC DO-201A
DIODE TVS 256VWM 414VC DO-201AD
DIODE TVS 28.2VWM 45.7VC DO-201A
DIODE TVS 299.3VWM 482VC DO-201A
DIODE TVS 30.8VWM 49.9VC DO-201A
Interface
TRANS VOLTAGE SUPPRESSOR DIODE
TVS 1500W 18V UNIDIRECT AXIAL
TVS D5.4X7.5 175V 1500W BIDIR
TVS D5.4X7.5 19.4V 1500W BIDIR
TVS D5.4X7.5 202V 1500W BIDIR
TVS D5.4X7.5 21.8V 1500W BIDIR
TVS D5.4X7.5 243V 1500W BIDIR
TVS D5.4X7.5 284V 1500W BIDIR
TVS DIODE 10.5VWM 19VC 1.5KE
TVS DIODE 11.1VWM 18.2VC 1.5KE
TVS DIODE 11.1VWM 18.2VC CASE-1
TVS DIODE 11.1VWM 18.2VC DO201
TVS DIODE 11.1VWM 19.11VC DO201
TVS DIODE 111VWM 179VC 1.5KE
TVS DIODE 111VWM 179VC DO201
TVS DIODE 111VWM 187.95VC DO201
TVS DIODE 12.1VWM 22VC 1.5KE
TVS DIODE 12.8VWM 21.2VC 1.5KE
TVS DIODE 12.8VWM 21.2VC CASE-1
TVS DIODE 12.8VWM 21.2VC DO201
TVS DIODE 12.8VWM 22.26VC DO201
TVS DIODE 12.8VWM 27.2VC DO201
TVS DIODE 121VWM 215VC 1.5KE
TVS DIODE 128VWM 207VC 1.5KE
TVS DIODE 128VWM 207VC CASE-1
TVS DIODE 128VWM 207VC DO201
TVS DIODE 128VWM 207VC DO201AE
TVS DIODE 128VWM 217.35VC DO201
TVS DIODE 13.6VWM 22.5VC 1.5KE
TVS DIODE 13.6VWM 22.5VC CASE-1
TVS DIODE 13.6VWM 22.5VC DO201
TVS DIODE 13.6VWM 23.63VC DO201
TVS DIODE 130VWM 230VC 1.5KE
TVS DIODE 136VWM 219VC 1.5KE
TVS DIODE 136VWM 219VC CASE-1
TVS DIODE 136VWM 219VC DO201
TVS DIODE 136VWM 229.95VC DO201
TVS DIODE 138VWM 244VC 1.5KE
TVS DIODE 14.5VWM 26.5VC 1.5KE
TVS DIODE 145VWM 234VC 1.5KE
TVS DIODE 145VWM 234VC CASE-1
TVS DIODE 145VWM 234VC DO201
TVS DIODE 145VWM 245.7VC DO201
TVS DIODE 146VWM 258VC 1.5KE
TVS DIODE 15.3VWM 25.2VC 1.5KE
TVS DIODE 15.3VWM 25.2VC CASE-1
TVS DIODE 15.3VWM 25.2VC DO201
TVS DIODE 15.3VWM 25.5VC DO201
TVS DIODE 15.3VWM 26.46VC DO201
TVS DIODE 154VWM 246VC 1.5KE
TVS DIODE 154VWM 246VC CASE-1
TVS DIODE 154VWM 246VC DO201
TVS DIODE 154VWM 258.3VC DO201
TVS DIODE 154VWM 317VC DO201
TVS DIODE 17.1VWM 27.7VC 1.5KE
TVS DIODE 17.1VWM 27.7VC CASE-1
TVS DIODE 17.1VWM 27.7VC DO201
TVS DIODE 17.1VWM 27.7VC DO201AE
TVS DIODE 17.1VWM 29.09VC DO201
TVS DIODE 17.8VWM 31.9VC 1.5KE
TVS DIODE 171VWM 274VC 1.5KE
TVS DIODE 171VWM 274VC AXIAL
TVS DIODE 171VWM 274VC CASE-1
TVS DIODE 171VWM 274VC DO201
TVS DIODE 171VWM 274VC DO201AE
TVS DIODE 171VWM 287.7VC DO201
TVS DIODE 18.8VWM 30.6VC 1.5KE
TVS DIODE 18.8VWM 30.6VC AXIAL
TVS DIODE 18.8VWM 30.6VC CASE-1
TVS DIODE 18.8VWM 30.6VC DO201
TVS DIODE 18.8VWM 30.6VC DO201AE
TVS DIODE 18.8VWM 32.13VC DO201
TVS DIODE 185VWM 328VC 1.5KE
TVS DIODE 185VWM 328VC CASE-1
TVS DIODE 185VWM 328VC DO201
TVS DIODE 185VWM 328VC DO201AE
TVS DIODE 185VWM 344.4VC DO201
TVS DIODE 19.4VWM 34.7VC 1.5KE
TVS DIODE 20.5VWM 33.2VC 1.5KE
TVS DIODE 20.5VWM 33.2VC CASE-1
TVS DIODE 20.5VWM 33.2VC DO201
TVS DIODE 20.5VWM 34.86VC DO201
TVS DIODE 202VWM 360VC 1.5KE
TVS DIODE 21.8VWM 39.1VC 1.5KE
TVS DIODE 213VWM 442VC DO201
TVS DIODE 214VWM 344VC 1.5KE
TVS DIODE 214VWM 344VC CASE-1
TVS DIODE 214VWM 344VC DO201
TVS DIODE 214VWM 361.2VC DO201
TVS DIODE 23.1VWM 37.5VC 1.5KE
TVS DIODE 23.1VWM 37.5VC CASE-1
TVS DIODE 23.1VWM 37.5VC DO201
TVS DIODE 23.1VWM 37.5VC DO201AE
TVS DIODE 23.1VWM 39.38VC DO201
TVS DIODE 24.3VWM 43.5VC 1.5KE
TVS DIODE 25.6VWM 41.4VC 1.5KE
TVS DIODE 25.6VWM 41.4VC CASE-1
TVS DIODE 25.6VWM 41.4VC DO201
TVS DIODE 25.6VWM 43.47VC DO201
TVS DIODE 256VWM 414VC CASE-1
TVS DIODE 256VWM 414VC DO201
TVS DIODE 256VWM 414VC DO201AE
TVS DIODE 256VWM 434.7VC DO201
TVS DIODE 26.8VWM 47.7VC 1.5KE
TVS DIODE 273VWM 441VC DO201
TVS DIODE 28.2VWM 45.7VC 1.5KE
TVS DIODE 28.2VWM 45.7VC AXIAL
TVS DIODE 28.2VWM 45.7VC CASE-1
TVS DIODE 28.2VWM 45.7VC DO201
TVS DIODE 28.2VWM 47.99VC DO201
TVS DIODE 284VWM 504VC 1.5KE
TVS DIODE 299.3VWM 482VC DO201
TVS DIODE 30.8VWM 49.9VC 1.5KE
TVS DIODE 30.8VWM 49.9VC CASE-1
TVS DIODE 30.8VWM 49.9VC DO201
TVS DIODE 30.8VWM 52.4VC DO201
TVS DIODE 300VWM 482VC 1.5KE
TVS DIODE 300VWM 482VC CASE-1
TVS DIODE 300VWM 482VC DO201
TVS DIODE 300VWM 482VC DO201AE
TVS DIODE 300VWM 506.1VC DO201
TVS DIODE DO201

<< Prev Next >>