Wurth Elektronik GmbH & Co. KG Sensors, Transducers - Optical Sensors - Photodiodes 1540051EA3590

Description
SENSOR PHOTODIODE 940NM RADIAL
Datasheet
Description
SENSOR PHOTODIODE 940NM RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photodiodes - 1540051EA3590 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Optical Sensors - Photodiodes
1540051EA3590
Sensors, Transducers - Optical Sensors - Photodiodes 1540051EA3590
SENSOR PHOTODIODE 940NM RADIAL

SENSOR PHOTODIODE 940NM RADIAL

Supplier's Site
Non Amplified Photodiode, 5Mm, 940Nm; No. Of Pins Wurth Elektronik - 95AC2601 - Newark, An Avnet Company
Chicago, IL, United States
Non Amplified Photodiode, 5Mm, 940Nm; No. Of Pins Wurth Elektronik
95AC2601
Non Amplified Photodiode, 5Mm, 940Nm; No. Of Pins Wurth Elektronik 95AC2601
NON AMPLIFIED PHOTODIODE, 5MM, 940NM; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:17.5°; Dark Current:30nA; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

NON AMPLIFIED PHOTODIODE, 5MM, 940NM; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Wavelength of Peak Sensitivity:940nm; Angle of Half Sensitivity ±:17.5°; Dark Current:30nA; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 1540051EA3590 95AC2601
Product Name Sensors, Transducers - Optical Sensors - Photodiodes Non Amplified Photodiode, 5Mm, 940Nm; No. Of Pins Wurth Elektronik
VR 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS2-20-530-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4607 Series - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details